Amphenol Corporation RF Coaxial Cable Mount Connector 142231

Description
SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 142231 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142231
RF Coaxial Cable Mount Connector 142231
SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead

SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead

Supplier's Site Datasheet
SMB Connector - 142231 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142231
SMB Connector 142231
SMB Straight Jack 50 Ohm Bulkhead RG178B

SMB Straight Jack 50 Ohm Bulkhead RG178B

Buy Now
Swedesboro, NJ, United States
Connectors
142231
Connectors 142231
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1302-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1302-ND
Coaxial Connector (RF) Assemblies ACX1302-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder

SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Coax Conn, Smb Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5321 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smb Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5321
Rf Coax Conn, Smb Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5321
RF COAX CONN, SMB JACK, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B/U, RG196A/U; Contact Material:Brass RoHS Compliant: Yes

RF COAX CONN, SMB JACK, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B/U, RG196A/U; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 142231 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142231
RF Connectors / Coaxial Connectors 142231
RF Connectors / Coaxial Connectors SMB BULKHEAD JACK 178/196 GOLD 3PC

RF Connectors / Coaxial Connectors SMB BULKHEAD JACK 178/196 GOLD 3PC

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 142231 142231 ACX1302-ND 99H5321 142231
Product Name RF Coaxial Cable Mount Connector SMB Connector Coaxial Connector (RF) Assemblies Rf Coax Conn, Smb Jack, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5462504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1059540-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details