TE Connectivity D-Shaped Connectors 1658654-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Bulk Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Bulk Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658654-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658654-1
D-Shaped Connectors 1658654-1
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Bulk Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ]
  • Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Bulk Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 6809143P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6809143P
D Sub Connectors 6809143P
AMPLIMITE HDP-20 d-sub cable socket,9way

AMPLIMITE HDP-20 d-sub cable socket,9way

Supplier's Site
D Sub Connectors - 6809143 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6809143
D Sub Connectors 6809143
AMPLIMITE HDP-20 d-sub socket kit, 9 way

AMPLIMITE HDP-20 d-sub socket kit, 9 way

Supplier's Site
D Sub Connectors - 1648837 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648837
D Sub Connectors 1648837
AMPLIMITE HDP-20 d-sub socket kit, 9 way

AMPLIMITE HDP-20 d-sub socket kit, 9 way

Supplier's Site
Singapore, Singapore
250V Electronic Connector
439-1658654-1
250V Electronic Connector 439-1658654-1
9 Pos D-Sub Receptacle, Straight, Shielded, Metal, 250V Product overview: 1658654-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658654-1 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Receptacle, Straight, Shielded, Metal, 250V Product overview: 1658654-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658654-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Subminiature Connector - 1658654-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658654-1
D-Subminiature Connector 1658654-1
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A31492-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31492-ND
D-Sub, D-Shaped Connector Housings A31492-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
D-Sub Connectors - 1658654-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658654-1
D-Sub Connectors 1658654-1
KIT,HDP-20,ENCLSUR,R CPT,SIZE 1

KIT,HDP-20,ENCLSUR,RCPT,SIZE 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658654-1
D-Sub Connectors 1658654-1
HDP SHLD ENCL BULK

HDP SHLD ENCL BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658654-1
D-Sub Connectors 1658654-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black - 70041612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black
70041612
Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black 70041612
Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black

Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black

Supplier's Site
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity - 42K6681 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity
42K6681
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity 42K6681
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet
Kit,hdp-20,enclsur,rcpt,size 1 Amp - Te Connectivity - 76AH1859 - Newark, An Avnet Company
Chicago, IL, United States
Kit,hdp-20,enclsur,rcpt,size 1 Amp - Te Connectivity
76AH1859
Kit,hdp-20,enclsur,rcpt,size 1 Amp - Te Connectivity 76AH1859
KIT,HDP-20,ENCLSUR,R CPT,SIZE 1

KIT,HDP-20,ENCLSUR,RCPT,SIZE 1

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - 1658654-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658654-1
D-Sub, D-Shaped Connector Housings 1658654-1
CONN D-SUB HOUSING RCPT 9POS

CONN D-SUB HOUSING RCPT 9POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658654-1 6809143P 6809143 439-1658654-1 1658654-1 A31492-ND 1658654-1 70041612 42K6681 76AH1859 1658654-1
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors 250V Electronic Connector D-Subminiature Connector D-Sub, D-Shaped Connector Housings D-Sub Connectors Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity Kit,hdp-20,enclsur,rcpt,size 1 Amp - Te Connectivity D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp Snap
Mounting Panel Mount Cable mount Cable Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2684-103668-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125389-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connector Assemblies - A118184-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details