TE Connectivity Rectangular Wire & Cable Connectors & Housings 172159-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172159-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172159-1
Rectangular Wire & Cable Connectors & Housings 172159-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 9.8 MM  [.386 INCH ]
  • Connector Length : 11.8 MM  [.465 INCH ]
  • Connector Width : 9.8 MM  [.386 INCH ]
  • Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 172159-1 - 1001709-172159-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 172159-1
1001709-172159-1
Rectangular Connectors - 172159-1 1001709-172159-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001709-172159-1 Packaging: Bulk Number of Positions: 4 Pitch: 0.163" (4.14mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 2 Row Spacing: 0.163" (4.14mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Panel Mount, Snap-In Family Name: 172159 Categories: Connectors, Interconnects Status: Active Introduction Date: May 27, 2005 ECCN: EAR99 Country of Origin: China, Germany, Singapore, Switzerland, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001709-172159-1
Packaging: Bulk
Number of Positions: 4
Pitch: 0.163" (4.14mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 2
Row Spacing: 0.163" (4.14mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Panel Mount, Snap-In
Family Name: 172159
Categories: Connectors, Interconnects
Status: Active
Introduction Date: May 27, 2005
ECCN: EAR99
Country of Origin: China, Germany, Singapore, Switzerland, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
340-172159-1
9.5A 600V Electronic Connector 340-172159-1
4 Cir Power Connector, Wire-to-Wire, 9.5A, 600V, Receptacle Product overview: 172159-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172159-1 can be used for catalog matching and distributor lookup.

4 Cir Power Connector, Wire-to-Wire, 9.5A, 600V, Receptacle Product overview: 172159-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172159-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector - 172159-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
172159-1
Rectangular Connector 172159-1
.163"" Centerline, 600 V, 9.5 A max. Housing

.163"" Centerline, 600 V, 9.5 A max. Housing

Supplier's Site Datasheet
Wire Housings & Plugs - 4838663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838663P
Wire Housings & Plugs 4838663P
TE Connectivity 172159-1

TE Connectivity 172159-1

Supplier's Site
Wire Housings & Plugs - 4838663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838663
Wire Housings & Plugs 4838663
TE Connectivity 172159-1

TE Connectivity 172159-1

Supplier's Site
Wire Housings & Plugs - 1616083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1616083
Wire Housings & Plugs 1616083
TE Connectivity 172159-1

TE Connectivity 172159-1

Supplier's Site
Rectangular Connector Housings - A25572-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25572-ND
Rectangular Connector Housings A25572-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

Buy Now Datasheet
connector accessories - 172159-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
172159-1
connector accessories 172159-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Connector, Soft Shell; 4; 600 VAC; Receptacle (Cap); Double-Row; Nylon; Natural - 70087337 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 4; 600 VAC; Receptacle (Cap); Double-Row; Nylon; Natural
70087337
Connector, Soft Shell; 4; 600 VAC; Receptacle (Cap); Double-Row; Nylon; Natural 70087337
Product Highlights: 0.163" Centerline, 600 V, 9.5 A max. Housing Mini-Universal MATE-N-LOK™ Number of Circuits = 3 4.14 mm Centerline, Matrix In-Line Contact Layout

Product Highlights:

  • 0.163" Centerline, 600 V, 9.5 A max.
  • Housing
  • Mini-Universal MATE-N-LOK™
  • Number of Circuits = 3
  • 4.14 mm Centerline, Matrix
  • In-Line Contact Layout
Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172159-1 1001709-172159-1 340-172159-1 172159-1 4838663P 4838663 1616083 A25572-ND 172159-1 70087337
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 172159-1 9.5A 600V Electronic Connector Rectangular Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings connector accessories Connector, Soft Shell; 4; 600 VAC; Receptacle (Cap); Double-Row; Nylon; Natural
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In MATE-N-LOK Panel mount Panel Mount, Snap-In
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Wire & Cable Connectors & Housings - 103957-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers