.200"" Centerline, 250 V, 13 A max. Header
"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 5.08MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1586514-2 | A32181-ND | 40P2611 |
| Product Name | Header | Headers, Male Pins | Plug & Socket Connector, Header, 3 Position, 5.08Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through-Hole | Through Hole | |
| Mounting | PCB | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |