Mini-SMB Right Angle PCB Jack 75 Ohm Bu
Mini-SMB Right Angle PCB Jack Through Hole Bulkhead 75 Ohm
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors MINI SMB R/A BLKHEAD REC PCB 75 OHM GOLD
RF/COAXIAL SMB BULKHEAD PLUG R/A 75 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Bulkhead Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 142184-75 | 142184-75 | ACX1319-ND | 142184-75 | 99H5268 |
| Product Name | Mini-SMB | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial Smb Bulkhead Plug R/a 75 Ohm Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Bulkhead Plug | ||
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMB; Jack, Male Pin | SMB |