Amphenol Corporation 50 OHM Electronic Connector 142206

Description
CONN SMB PLUG R/A 50 OHM SOLDER Product overview: 142206 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142206 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SMB PLUG R/A 50 OHM SOLDER Product overview: 142206 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142206 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
437-142206
50 OHM Electronic Connector 437-142206
CONN SMB PLUG R/A 50 OHM SOLDER Product overview: 142206 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142206 can be used for catalog matching and distributor lookup.

CONN SMB PLUG R/A 50 OHM SOLDER Product overview: 142206 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1288-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1288-ND
Coaxial Connector (RF) Assemblies ACX1288-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Housing Color: Natural

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Housing Color: Natural

Buy Now Datasheet
SMB Connector - 142206 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142206
SMB Connector 142206
SMB Right Angle Plug 50 Ohm RG-58 Cable

SMB Right Angle Plug 50 Ohm RG-58 Cable

Buy Now
Swedesboro, NJ, United States
Connectors
142206
Connectors 142206
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 142206 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142206
RF Coaxial Cable Mount Connector 142206
SMB Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

SMB Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5296 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5296
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5296
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142206 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142206
RF Connectors / Coaxial Connectors 142206
RF Connectors / Coaxial Connectors SMB RIGHT ANGLE PLUG 58 GOLD

RF Connectors / Coaxial Connectors SMB RIGHT ANGLE PLUG 58 GOLD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 437-142206 ACX1288-ND 142206 142206 99H5296 142206
Product Name 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies Connectors,Interconnects SMB Connector RF Coaxial Cable Mount Connector Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Voltage Rating 335 volts
Connector Type SMB SMB
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle Fixed
Unlock Full Specs
to access all available technical data