Richardson RFPD Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 24
Product Name Notes
.025 [0.64] Centerline Matched Impedance Connector (MICTOR)
.050 Centerline Micro-Strip Connectors
.050 Series Board Mount Connectors
.050"" AMPMODU 50/50 Grid Header
.050"" AMPMODU 50/50 Grid Receptacle
.100 AMPMODU Headers, Housings & Contacts
.100"" AMPMODU Headers
.100"" AMPMODU Receptacles
.200"" Centerline, 250 V, 13 A max. Header
.250"" Centerline, 600 V, 19 - 36 A max. Header
.4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors
0.8mm Free Height
03 MODII Header SRST B/A .100CL
04 MODII Header SRST B/A .100CL
06 MODII Header DR SFMT B/A T&R, Lead-Free
06 MODII Header SRST B/A .100CL
08 MODII Header DR SFMT B/A T&R, Lead-Free
08 MODII Header SRST B/A .100CL
1 mm Free Height (IEEE 1386)
1.27 [.050] Series I, HD, FH and J Connectors
1.27 [.050] Series II and Series III Connectors
2mm Centerline Futurebus+ Connectors
2mm Centerline Multi-Directional Interconnection System
2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)
3mm Centerline, 250V, 5 A max. Header
58A/U, 58C/U, Stranded, 141/U. Bulkhead Jacks: Versions are available for front mounting (F/M), rear mounting (R/M) , crimp types, bulkhead mount grounded, or bulkhead mount isolated. These jacks are held...
AMP-HDI (Four Beam) & TBC (Twin Beam) Connectors
ASSEMBLY, RECEPTACLE, EUROCARD, TYPE R, LEAD-FREE, 96 POSITION, 2.79[.110] SOLDER POSTS.
Blind Mate RF Connectors
BNC Front Mount Bulkhead Jack Connectors for Miniature Cable
BNC Rear Mount Bulkhead Jack Connectors for Miniature Cable
BNC RF Connectors
BNC Straight Plug Connectors for Miniature Cable
BNC Waterproof Bulkhead Straight Cable Jack
Bulkhead Panel Jack, Solder Cup. Jacks: Two cable jacks and one panel jack style are available as standard items. The cable jacks utilize the crimp method of assembly and the...
Cable Jack. Jacks: Two cable jacks and one panel jack style are available as standard items. The cable jacks utilize the crimp method of assembly and the panel jack will...
Crimp Plug. Crimp Plugs: Mini-UHF cable plugs are available in three-piece crimp and also twist-on versions to satisfy the installer’s preference. Two cable diameters are facilitated with these connectors for...
Eurocard Type B
Eurocard Type C
F Series and G Series RF Connectors
F-Type Right Angle PCB Jack Bulkhead 75 Ohm
F-Type Right Angle PCB Jack IP-67 Bulkhead 75 Ohm
F-Type Straight Crimp Jack for RG-179 Bulkhead w/hardware 75 Ohm
F-Type Straight Crimp Plug for RG-179 75 Ohm
F-Type Straight PCB Jack 75 Ohm
G-type Straight Crimp Plug for RG-179 Bulkhead 75 Ohm
G-Type Straight PCB Jack 75 Ohm
Kit, ST, UK
Low Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular...
M-ZIF Wire-to-Board Connectors
MCX (OSX) RF Connectors
MJ, RJ45, SMT, SHLD, LED (G/G)
MMCX RF Connectors
Modular Jacks with Integrated Magnetics
Modular Plugs and Accessories
MTA, CST-100 II, MT-6 and SL Connectors and Headers
N Series RF Connectors
PC Card (PCMCIA) Connectors & Accessories
PCB Mounted Jacks - Single Port, Multi-port and Stacked
PCI & PCI Express Connectors
Pin and Pinless Headers (AMP-LATCH)
PIN CONTACT (PLATED)
Removable Memory Products
RG59/U, RG62/U, RG210. Bulkhead Jacks: Versions are available for front mounting (F/M), rear mounting (R/M) , crimp types, bulkhead mount grounded, or bulkhead mount isolated. These jacks are held into...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SDL (Shielded Data Link)
Series 700 High Performance Filtered Connectors
Shielded Circular DIN Connectors
Shielded Miniature Circular DIN Connectors
SHV RF Connectors
Spectrum Control Series 700 connectors offer the highest performance filtering for all types of professional applications.
Spectrum Control’s Series 500 are cost effective, highly reliable EMI filtered D-subminiature connectors that feature a .318"" footprint for 90 degree PCB connectors and a low profile housing on straight...
Standard Board Mount Connectors
Standard Cable Connectors
Standard Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular...
Standard Profile W/ Posts; Metal. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in...
The miniaturization of electronic systems and subsystems is pushing designers to increase circuit densities within smaller packages. To address this growing need, Spectrum Control has developed a line of filtered...
The Series F filtered D-subminiature connectors incorporate a solid slab of ferrite material as the filtering element. This rugged one piece design provides a compact connector that is a drop-in...
The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to the board which offers the lowest profile...
These versatile and widely used PCB connectors are an inexpensive filtering method that eliminates the problem of conducted electromagnetic interference (EMI). Chip-cap plug and receptacles are available in 9, 15,...
TNC Front Mount Bulkhead Jack Connectors for Miniature Cable
TNC Rear Mount Bulkhead Jack Connectors for Miniature Cable
TNC RF Connectors
TNC Straight Plug Connectors for Miniature Cable
TNC Waterproof Bulkhead Straight Cable Jack
Universal Power Module (For use with Z-Pack 2mm HM, Z-Pack HS3, Z-Pack HM-Zd and MULTI GIG RT2J)
Universal Serial Bus (USB) Connectors
Z-DOK
Z-Pack HM-Zd Connectors, Cable Assemblies and Accessories
Z-Pack/A Male HDR 175P, 2MM HM

<< Prev Next >>