TE Connectivity D-Shaped Connectors 1658608-4

Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658608-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658608-4
D-Shaped Connectors 1658608-4
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Insert Material : Brass
  • Mating Retention Feature Material : Steel
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1658608-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658608-4
D-Sub Connectors 1658608-4
09 POS HDF PLUG, MS, LEAD FREE

09 POS HDF PLUG, MS, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658608-4
D-Sub Connectors 1658608-4
LP HDF PLUG KIT

LP HDF PLUG KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658608-4
D-Sub Connectors 1658608-4
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 6807756 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6807756
D Sub Connectors 6807756
TE Connectivity 1658608-4

TE Connectivity 1658608-4

Supplier's Site
D-Subminiature Connector - 1658608-4 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658608-4
D-Subminiature Connector 1658608-4
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D-Sub Connector Assemblies - AML09B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AML09B-ND
D-Sub Connector Assemblies AML09B-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D - SUB, D - SHAPED connectors - 1658608-4 - 905419-1658608-4 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 1658608-4
905419-1658608-4
D - SUB, D - SHAPED connectors - 1658608-4 905419-1658608-4
Manufacturer: TE Connectivity Win Source Part Number: 905419-1658608-4 Series: AMPLIMITE HDF-20 Operating Temperature Range: -55°C ~ 105°C Features: 9 Position D-Sub Plug, Male Pins Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 1658608 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000 Other Part Number: AML09B, 16586084, 2266-1658608-4, -1658608-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905419-1658608-4
Series: AMPLIMITE HDF-20
Operating Temperature Range: -55°C ~ 105°C
Features: 9 Position D-Sub Plug, Male Pins Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1658608
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Other Part Number: AML09B, 16586084, 2266-1658608-4, -1658608-4-SI

Buy Now Datasheet
Singapore, Singapore
1.25A 30V Electronic Connector
439-1658608-4
1.25A 30V Electronic Connector 439-1658608-4
9 Pos D-Sub RA Plug, Shielded, 1.25A, 30V, IDC, Metal Product overview: 1658608-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658608-4 can be used for catalog matching and distributor lookup.

9 Pos D-Sub RA Plug, Shielded, 1.25A, 30V, IDC, Metal Product overview: 1658608-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658608-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - D-Sub & D-Ribbon - 1658608-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658608-4
Connectors I/O - D-Sub & D-Ribbon 1658608-4
09 POS HDF PLUG MS LEAD FREE

09 POS HDF PLUG MS LEAD FREE

Buy Now
Connector, Standard Cable; Thermoplastic; Black; UL 94V-0; Phosphor Bronze - 70043046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Standard Cable; Thermoplastic; Black; UL 94V-0; Phosphor Bronze
70043046
Connector, Standard Cable; Thermoplastic; Black; UL 94V-0; Phosphor Bronze 70043046
Connector, Standard Cable; Thermoplastic; Black; UL 94V-0; Phosphor Bronze

Connector, Standard Cable; Thermoplastic; Black; UL 94V-0; Phosphor Bronze

Supplier's Site
CONN D-SUB PLUG 9POS STR IDC - 792-1658608-4 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB PLUG 9POS STR IDC
792-1658608-4
CONN D-SUB PLUG 9POS STR IDC 792-1658608-4
CONN D-SUB PLUG 9POS STR IDC

CONN D-SUB PLUG 9POS STR IDC

Supplier's Site
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6644 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6644
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6644
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Richardson RFPD DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658608-4 1658608-4 6807756 1658608-4 AML09B-ND 905419-1658608-4 439-1658608-4 1658608-4 70043046 792-1658608-4 42K6644
Product Name D-Shaped Connectors D-Sub Connectors D Sub Connectors D-Subminiature Connector D-Sub Connector Assemblies D - SUB, D - SHAPED connectors - 1658608-4 1.25A 30V Electronic Connector Connectors I/O - D-Sub & D-Ribbon Connector, Standard Cable; Thermoplastic; Black; UL 94V-0; Phosphor Bronze CONN D-SUB PLUG 9POS STR IDC D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Right Angle; 90 Straight; Right Angle; Right angle Straight Right Angle; Right Angle
Termination Insulation Displacement (IDC) Idc IDC IDC IDC/Ribbon IDC, Ribbon Cable IDC / IDT
Mounting Free-Hanging (In-Line) Cable mount Panel Free Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1060272-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
D-Sub, D-Shaped Connector Accessories - A125383-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
RF Connectors - 1052066-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers