TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480425-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480425-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480425-0
Rectangular Wire & Cable Connectors & Housings 1-480425-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Locking Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-1-480425-0
13A 250V Electronic Connector 340-1-480425-0
4 Pos Wire-to-Wire Plug Housing, 13A, 250V, Natural Product overview: 1-480425-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480425-0 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Wire Plug Housing, 13A, 250V, Natural Product overview: 1-480425-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480425-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334195-1-480425-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334195-1-480425-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334195-1-480425-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334195-1-480425-0 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.200" (5.08mm) Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Detent Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1-480425-0-SI,A1403 ,14804250,2266-1-480 425-0 Base Product Number: 480425 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334195-1-480425-0
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.200" (5.08mm)
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Detent Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1-480425-0-SI,A1403,14804250,2266-1-480425-0
Base Product Number: 480425
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - A1403-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1403-ND
Rectangular Connector Housings A1403-ND
"4 Rectangular Connectors - Housings Plug Natural 0.200"" (5.08mm)"

"4 Rectangular Connectors - Housings Plug Natural 0.200"" (5.08mm)"

Buy Now Datasheet
Headers & Wire Housings - 1-480425-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-480425-0
Headers & Wire Housings 1-480425-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
Rectangular Connector - 1-480425-0 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1-480425-0
Rectangular Connector 1-480425-0
Commercial MATE-N-LOK Housing

Commercial MATE-N-LOK Housing

Supplier's Site Datasheet
Connector, Soft Shell; Commercial MATE-N-LOK; 4; Nylon; 0.084; Plug; 13 A - 70083084 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Commercial MATE-N-LOK; 4; Nylon; 0.084; Plug; 13 A
70083084
Connector, Soft Shell; Commercial MATE-N-LOK; 4; Nylon; 0.084; Plug; 13 A 70083084
Soft Shell Connector, Product Type Seal Protector Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and Self-Aligning Features Hot Side Egg Crate Design for Safety Precision Molded to Exacting Tolerance Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm) Natural Color UL 94V-2 Rated Nylon — Fully Polarized UL Rated for 250 V AC or DC

Soft Shell Connector, Product Type Seal Protector

  • Easy Cavity Identification
  • Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock
  • Built-In Contact Stabilization and Self-Aligning Features
  • Hot Side Egg Crate Design for Safety
  • Precision Molded to Exacting Tolerance
  • Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm)
  • Natural Color UL 94V-2 Rated Nylon — Fully Polarized
  • UL Rated for 250 V AC or DC
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480425-0 340-1-480425-0 1334195-1-480425-0 A1403-ND 1-480425-0 1-480425-0 70083084
Product Name Rectangular Wire & Cable Connectors & Housings 13A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Headers & Wire Housings Rectangular Connector Connector, Soft Shell; Commercial MATE-N-LOK; 4; Nylon; 0.084; Plug; 13 A
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Panel Mount, Snap-In Panel, Snap-In Panel Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103972-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connectors - 1011-227-0205 - 904941-1011-227-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Rectangular Connector Accessories - A3067-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details