Amphenol Corporation SMB Connector 142176

Description
SMB Right Angle Plug 50 Ohm RG-174
Request a Quote Datasheet
Description
SMB Right Angle Plug 50 Ohm RG-174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142176 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142176
SMB Connector 142176
SMB Right Angle Plug 50 Ohm RG-174

SMB Right Angle Plug 50 Ohm RG-174

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142176
RF & Microwave 142176
RF

RF

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1292-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1292-ND
Coaxial Connector (RF) Assemblies ACX1292-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142176 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142176
RF Coaxial Cable Mount Connector 142176
SMB Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

SMB Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site Datasheet
Smb Right Angle Crimp Plug Rg-316Ds 50 Ohm / Individual Bag Amphenol Rf - 99H5254 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Crimp Plug Rg-316Ds 50 Ohm / Individual Bag Amphenol Rf
99H5254
Smb Right Angle Crimp Plug Rg-316Ds 50 Ohm / Individual Bag Amphenol Rf 99H5254
SMB Right Angle Crimp Plug RG-316DS 50 Ohm / Individual Bag

SMB Right Angle Crimp Plug RG-316DS 50 Ohm / Individual Bag

Supplier's Site
Rf Smb Connector, Female, Cable Mount, Crimp Terminal, Plug Amphenol Aerospace - 96AJ3223 - Newark, An Avnet Company
Chicago, IL, United States
Rf Smb Connector, Female, Cable Mount, Crimp Terminal, Plug Amphenol Aerospace
96AJ3223
Rf Smb Connector, Female, Cable Mount, Crimp Terminal, Plug Amphenol Aerospace 96AJ3223
RF SMB CONNECTOR, FEMALE, CABLE MOUNT, CRIMP TERMINAL, PLUG

RF SMB CONNECTOR, FEMALE, CABLE MOUNT, CRIMP TERMINAL, PLUG

Supplier's Site
RF Connectors / Coaxial Connectors - 142176 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142176
RF Connectors / Coaxial Connectors 142176
RF Connectors / Coaxial Connectors SMB R/A PLUG DOUBLE BRAID GOLD RG-16

RF Connectors / Coaxial Connectors SMB R/A PLUG DOUBLE BRAID GOLD RG-16

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 142176 ACX1292-ND 142176 99H5254 96AJ3223 142176
Product Name SMB Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Smb Right Angle Crimp Plug Rg-316Ds 50 Ohm / Individual Bag Amphenol Rf Rf Smb Connector, Female, Cable Mount, Crimp Terminal, Plug Amphenol Aerospace RF Connectors / Coaxial Connectors
Connector Type SMB
Geometry Right Angle Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1938603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Right Angle
View Details
Coax Connectors - 1053265-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
5 suppliers
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details