MTA, CST-100 II, MT-6 and SL Connectors and Headers
12P MTA-100 Header, 2.54mm Pitch, 5A, 250V, Through Hole, Tin Product overview: 1-640456-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-640456-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| Richardson RFPD | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-640456-2 | 1-640456-2 | 316-1-640456-2 | A19475-ND | 90F5392 | 70083652 |
| Product Name | Header | Connectors | Through-Hole 5A 250V Electronic Connector | Headers, Male Pins | Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header, Friction Lock; MTA-100; 12; 250VAC; Polyester; Tin; Copper Alloy; Tin |
| Category | Wire to Board Connector | |||||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | |||
| Termination | Through-Hole | Solder | Through Hole Straight | Solder | ||
| Mounting | PCB | Through Hole | PC Mount | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts |