Amphenol Corporation SMB Connector 142252

Description
SMB Right Angle Jack 50 Ohm RG-174 Cable
Request a Quote Datasheet
Description
SMB Right Angle Jack 50 Ohm RG-174 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142252 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142252
SMB Connector 142252
SMB Right Angle Jack 50 Ohm RG-174 Cable

SMB Right Angle Jack 50 Ohm RG-174 Cable

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142252
RF & Microwave 142252
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF2979-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2979-ND
Coaxial Connector (RF) Assemblies ARF2979-ND
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142252 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142252
RF Coaxial Cable Mount Connector 142252
SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5333 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5333
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5333
RF/COAXIAL, SMB JACK, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142252 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142252
RF Connectors / Coaxial Connectors 142252
RF Connectors / Coaxial Connectors SMB R/A JACK 174/316 GOLD

RF Connectors / Coaxial Connectors SMB R/A JACK 174/316 GOLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 142252 ARF2979-ND 142252 99H5333 142252
Product Name SMB Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Smb Jack, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB SMB
Geometry Right Angle Right Angle Right Angle; Right Angle Jack Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data