TE Connectivity Rectangular Wire & Cable Connectors & Housings 172161-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 16 MM  [.63 INCH ] Connector Width : 14 MM  [.551 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 16 MM  [.63 INCH ] Connector Width : 14 MM  [.551 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172161-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172161-1
Rectangular Wire & Cable Connectors & Housings 172161-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 16 MM  [.63 INCH ] Connector Width : 14 MM  [.551 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 16 MM  [.63 INCH ]
  • Connector Width : 14 MM  [.551 INCH ]
  • Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 172161-1 - 197323-172161-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 172161-1
197323-172161-1
Rectangular Connectors - 172161-1 197323-172161-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197323-172161-1 Packaging: Bulk Number of Positions: 9 Pitch: 0.163" (4.14mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 3 Row Spacing: 0.163" (4.14mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Panel Mount, Snap-In Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197323-172161-1
Packaging: Bulk
Number of Positions: 9
Pitch: 0.163" (4.14mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 3
Row Spacing: 0.163" (4.14mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Panel Mount, Snap-In
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
340-172161-1
600V Electronic Connector 340-172161-1
9 Pos 4.2mm Pitch Wire Housing, Receptacle, Crimp, 600V Product overview: 172161-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172161-1 can be used for catalog matching and distributor lookup.

9 Pos 4.2mm Pitch Wire Housing, Receptacle, Crimp, 600V Product overview: 172161-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172161-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Wire Housings & Plugs - 4838685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838685P
Wire Housings & Plugs 4838685P
TE Connectivity 172161-1

TE Connectivity 172161-1

Supplier's Site
Wire Housings & Plugs - 4838685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838685
Wire Housings & Plugs 4838685
TE Connectivity 172161-1

TE Connectivity 172161-1

Supplier's Site
Wire Housings & Plugs - 1616084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1616084
Wire Housings & Plugs 1616084
TE Connectivity 172161-1

TE Connectivity 172161-1

Supplier's Site
Rectangular Connector - 172161-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
172161-1
Rectangular Connector 172161-1
.163"" Centerline, 600 V, 9.5 A max. Housing

.163"" Centerline, 600 V, 9.5 A max. Housing

Supplier's Site Datasheet
Rectangular Connector Housings - A25699-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25699-ND
Rectangular Connector Housings A25699-ND
"9 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

"9 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
172161-1
connector accessories 172161-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
172161-1
Connectors >> Rectangular Connectors Housings 172161-1
4.2mm 3x3P 3 3 4.2mm 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 3x3P 3 3 4.2mm 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector, Soft Shell; 9; 600 VAC; Receptacle (Cap); Matrix; Nylon; Natural - 70087318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 9; 600 VAC; Receptacle (Cap); Matrix; Nylon; Natural
70087318
Connector, Soft Shell; 9; 600 VAC; Receptacle (Cap); Matrix; Nylon; Natural 70087318
Product Highlights: 0.163" Centerline, 600 V, 9.5 A max. Housing Mini-Universal MATE-N-LOK™ Number of Circuits = 3 4.14 mm Centerline, Matrix In-Line Contact Layout

Product Highlights:

  • 0.163" Centerline, 600 V, 9.5 A max.
  • Housing
  • Mini-Universal MATE-N-LOK™
  • Number of Circuits = 3
  • 4.14 mm Centerline, Matrix
  • In-Line Contact Layout
Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Richardson RFPD DigiKey Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172161-1 197323-172161-1 340-172161-1 4838685P 4838685 1616084 172161-1 A25699-ND 172161-1 172161-1 70087318
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 172161-1 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Rectangular Connector Housings connector accessories Connectors >> Rectangular Connectors Housings Connector, Soft Shell; 9; 600 VAC; Receptacle (Cap); Matrix; Nylon; Natural
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Panel mount MATE-N-LOK Panel Mount, Snap-In
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Connector Accessories - 1734-1011-118-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details