TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480304-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480304-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480304-0
Rectangular Wire & Cable Connectors & Housings 1-480304-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Locking Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector - 1-480304-0 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1-480304-0
Rectangular Connector 1-480304-0
Commercial MATE-N-LOK Housing

Commercial MATE-N-LOK Housing

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1034785-1-480304-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1034785-1-480304-0
Connectors, Interconnects - Rectangular Connectors - Housings 1034785-1-480304-0
Win Source Part Number: 1034785-1-480304-0 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Commercial MATE-N-LOK Number of Positions: 3 Pitch: 0.200" (5.08mm) Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Detent Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 1-480303-0; 10-08-1031; 38-00-0888; 38-00-7586; 1-480700-0; 1586101-31-480304-0. ; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1-480304-0-SI,14803 040,A1401,2266-1-480 304-0 Base Product Number: 480304

Win Source Part Number: 1034785-1-480304-0
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Commercial MATE-N-LOK
Number of Positions: 3
Pitch: 0.200" (5.08mm)
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Detent Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 1-480303-0; 10-08-1031; 38-00-0888; 38-00-7586; 1-480700-0; 1586101-31-480304-0.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1-480304-0-SI,14803040,A1401,2266-1-480304-0
Base Product Number: 480304

Buy Now Datasheet
Rectangular Connector Housings - A1401-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1401-ND
Rectangular Connector Housings A1401-ND
"3 Rectangular Connectors - Housings Plug Natural 0.200"" (5.08mm)"

"3 Rectangular Connectors - Housings Plug Natural 0.200"" (5.08mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-480304-0
Headers & Wire Housings 1-480304-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
Singapore, Singapore
13A 250V Electronic Connector
340-1-480304-0
13A 250V Electronic Connector 340-1-480304-0
3 Pos Wire-to-Wire Plug Housing, 13A, 250V, Natural Nylon Product overview: 1-480304-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480304-0 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Wire Plug Housing, 13A, 250V, Natural Nylon Product overview: 1-480304-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480304-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Soft Shell; Commercial MATE-N-LOK; 3; Nylon; 0.084; Plug; 13 A - 70083082 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Commercial MATE-N-LOK; 3; Nylon; 0.084; Plug; 13 A
70083082
Connector, Soft Shell; Commercial MATE-N-LOK; 3; Nylon; 0.084; Plug; 13 A 70083082
Cap Housing, Flange Mount, Nylon Housing Material, Vertical Mount Angle, 19 A Current Rating Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and Self-Aligning Features Hot Side Egg Crate Design for Safety Precision Molded to Exacting Tolerance Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm) Natural Color UL 94V-2 Rated Nylon — Fully Polarized UL Rated for 250 V AC or DC

Cap Housing, Flange Mount, Nylon Housing Material, Vertical Mount Angle, 19 A Current Rating

  • Easy Cavity Identification
  • Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock
  • Built-In Contact Stabilization and Self-Aligning Features
  • Hot Side Egg Crate Design for Safety
  • Precision Molded to Exacting Tolerance
  • Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm)
  • Natural Color UL 94V-2 Rated Nylon — Fully Polarized
  • UL Rated for 250 V AC or DC
Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480304-0 1-480304-0 1034785-1-480304-0 A1401-ND 1-480304-0 340-1-480304-0 70083082
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Headers & Wire Housings 13A 250V Electronic Connector Connector, Soft Shell; Commercial MATE-N-LOK; 3; Nylon; 0.084; Plug; 13 A
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Panel Panel Mount, Snap-In Panel Mount, Snap-In Panel Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Rectangular Connector Accessories - A111689-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details