SMB, Mini Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Mini-SMB Straight Crimp Jack for RG-179 RG-187 75 Ohm
RF Connectors / Coaxial Connectors MINI SMB STRAIGHT CRIMP JACK 179/U
RF/COAXIAL, SMB JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1305-ND | 142189-75 | 142189-75 | 99H5277 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |