SMB Straight Jack 50 Ohm .085 Cable
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMB Straight Solder Jack for .085 Semi-Rigid 50 Ohm
RF Connectors / Coaxial Connectors SMB DIRECT SOLDER JACK
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 142253 | 142253-ND | 142253 | 142253 |
| Product Name | SMB Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack |