TE Connectivity High Speed Pluggable IO Connectors & Cages 1658197-1

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658197-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658197-1
High Speed Pluggable IO Connectors & Cages 1658197-1
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal
  • Pluggable I/O Applications : SFP

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2004-1658197-1
Electronic Connector 2004-1658197-1
I/O Connectors 20 POS SMT 30um GOLD Product overview: 1658197-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-1658197-1 can be used for catalog matching and distributor lookup.

I/O Connectors 20 POS SMT 30um GOLD Product overview: 1658197-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-1658197-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A101737TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A101737TR-ND
Pluggable Connector Assemblies A101737TR-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A101737CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A101737CT-ND
Pluggable Connector Assemblies A101737CT-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1658197-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658197-1
I/O Connectors 1658197-1
SFP, 20 POSN, 0.8MM PITCH, SUR

SFP, 20 POSN, 0.8MM PITCH, SUR

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1658197-1
I/O Connectors 1658197-1
I/O Connectors

I/O Connectors

Buy Now
Input/Output (I/O) Connector - 1658197-1 - Richardson RFPD
Downers Grove, IL, United States
Input/Output (I/O) Connector
1658197-1
Input/Output (I/O) Connector 1658197-1
Pluggable Connectors, Cages, Transceivers & Accessories

Pluggable Connectors, Cages, Transceivers & Accessories

Supplier's Site Datasheet
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Amp - Te Connectivity - 72J8389 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Amp - Te Connectivity
72J8389
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Amp - Te Connectivity 72J8389
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Body Material:Liquid Crystal Polymer RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Body Material:Liquid Crystal Polymer RoHS Compliant: Yes

Supplier's Site Datasheet
Sfp, 20 Posn, 0.8Mm Pitch, Sur Amp - Te Connectivity - 87AJ9468 - Newark, An Avnet Company
Chicago, IL, United States
Sfp, 20 Posn, 0.8Mm Pitch, Sur Amp - Te Connectivity
87AJ9468
Sfp, 20 Posn, 0.8Mm Pitch, Sur Amp - Te Connectivity 87AJ9468
SFP, 20 POSN, 0.8MM PITCH, SUR

SFP, 20 POSN, 0.8MM PITCH, SUR

Supplier's Site
Pluggable Connectors - 1658197-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658197-1
Pluggable Connectors 1658197-1
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658197-1 2004-1658197-1 A101737TR-ND 1658197-1 1658197-1 72J8389 87AJ9468 1658197-1
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector Pluggable Connector Assemblies I/O Connectors Input/Output (I/O) Connector Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Amp - Te Connectivity Sfp, 20 Posn, 0.8Mm Pitch, Sur Amp - Te Connectivity Pluggable Connectors
Termination Surface Mount Solder
Current Rating 0.5 amps 0.5 amps
Gender Female / Jack Male / Plug
Connector Type SFP
Unlock Full Specs
to access all available technical data