40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Solder Through Hole, Right Angle
40 Pos RJ11 Connector, 2 Port, Right Angle, Press-Fit, Thru-Hole Product overview: 1658391-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1658391-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121413-1658391-1
Packaging: Tray
Number of Positions: 40 (20 x 2)
Mounting Style: Through Hole, Right Angle
Features: Board Guide, EMI Shielded
Connector Type: SFP
Termination: Solder
Connector Style: Receptacle with Cage, Ganged (2x1)
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 1 (Unlimited)
Pluggable Connectors, Cages, Transceivers & Accessories
Connectors
SFP CAGE&PT ASSY PRESS FIT 2X1
CONN SFP RCPT W/CAGE 2X1 40P R/A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97423-ND | 366-1658391-1 | 1121413-1658391-1 | 1658391-1 | 1658391-1 | 41AJ3797 | 792-1658391-1 |
| Product Name | Pluggable Connector Assemblies | Electronic Connector | Pluggable Connectors - 1658391-1 | Input/Output (I/O) Connector | Sfp Cage&pt Assy Press Fit 2X1 Amp - Te Connectivity | CONN SFP RCPT W/CAGE 2X1 40P R/A | |
| Connector Type | SFP | ||||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | PCB | Through Hole | |||
| Number of Contacts | 40 # | 20 # | |||||
| Gender | Female / Jack | Male / Plug | Male / Plug | Female / Jack |