TE Connectivity Ribbon Cable Connectors 1-5499922-0

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-5499922-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-5499922-0
Ribbon Cable Connectors 1-5499922-0
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass, Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 13.94 MM  [.549 INCH ]
  • Connector Length : 82.8 MM  [3.26 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Nylon/Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Dual Polarizing Bar, Center
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Ears
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 18

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Mating Latch & Lock Type : Long
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pin Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
1A 250V Electronic Connector
316-1-5499922-0
1A 250V Electronic Connector 316-1-5499922-0
50 Pos 2 Row 2.54mm Pitch Male Header, 1A, 250V, Gold Contact Product overview: 1-5499922-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5499922-0 can be used for catalog matching and distributor lookup.

50 Pos 2 Row 2.54mm Pitch Male Header, 1A, 250V, Gold Contact Product overview: 1-5499922-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5499922-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Headers, Male Pins - AHK50H-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
AHK50H-ND
Headers, Male Pins AHK50H-ND
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 1-5499922-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
1-5499922-0
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 1-5499922-0
A/L UNIV HDR 50P VERT LG LAT

A/L UNIV HDR 50P VERT LG LAT

Buy Now
Header - 1-5499922-0 - Richardson RFPD
Downers Grove, IL, United States
Pin and Pinless Headers (AMP-LATCH)

Pin and Pinless Headers (AMP-LATCH)

Supplier's Site Datasheet
PCB Headers - 2720778 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2720778
PCB Headers 2720778
TE Connectivity 1-5499922-0 PCB Header

TE Connectivity 1-5499922-0 PCB Header

Supplier's Site
PCB Headers - 1648503 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1648503
PCB Headers 1648503
TE Connectivity 1-5499922-0 PCB Header

TE Connectivity 1-5499922-0 PCB Header

Supplier's Site
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 42K6529 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
42K6529
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 42K6529
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet
1-5499922-0 - A/l Univ Hdr 50P Vert Lg Lat Rohs Compliant Amp - Te Connectivity - 38AH3707 - Newark, An Avnet Company
Chicago, IL, United States
1-5499922-0 - A/l Univ Hdr 50P Vert Lg Lat Rohs Compliant Amp - Te Connectivity
38AH3707
1-5499922-0 - A/l Univ Hdr 50P Vert Lg Lat Rohs Compliant Amp - Te Connectivity 38AH3707
1-5499922-0 - A/L UNIV HDR 50P VERT LG LAT ROHS COMPLIANT: YES

1-5499922-0 - A/L UNIV HDR 50P VERT LG LAT ROHS COMPLIANT: YES

Supplier's Site
A/l Univ Hdr 50P Vert Lg Lat Amp - Te Connectivity - 74R9768 - Newark, An Avnet Company
Chicago, IL, United States
A/l Univ Hdr 50P Vert Lg Lat Amp - Te Connectivity
74R9768
A/l Univ Hdr 50P Vert Lg Lat Amp - Te Connectivity 74R9768
A/L UNIV HDR 50P VERT LG LAT

A/L UNIV HDR 50P VERT LG LAT

Supplier's Site
CONN HEADER VERT 50POS .100 15AU - 792-1-5499922-0 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 50POS .100 15AU
792-1-5499922-0
CONN HEADER VERT 50POS .100 15AU 792-1-5499922-0
CONN HEADER VERT 50POS .100 15AU

CONN HEADER VERT 50POS .100 15AU

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Richardson RFPD RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5499922-0 316-1-5499922-0 1-5499922-0 AHK50H-ND 1-5499922-0 1-5499922-0 2720778 42K6529 38AH3707 792-1-5499922-0
Product Name Ribbon Cable Connectors 1A 250V Electronic Connector Headers, Male Pins Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Header PCB Headers Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-5499922-0 - A/l Univ Hdr 50P Vert Lg Lat Rohs Compliant Amp - Te Connectivity CONN HEADER VERT 50POS .100 15AU
Connector Type Wire to Board Connector Header Connector; Header Header Connector Wire to Board Connector Wire to Board Connector
Termination Through Hole - Solder Through Hole Through-Hole Solder Through Hole Straight Solder
Mounting Board Mount Through Hole PCB Through hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts 250 volts 250 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data