Amphenol Corporation SMB Connector 142241

Description
SMB Straight Jack 50 Ohm RG-178B Cable
Request a Quote Datasheet
Description
SMB Straight Jack 50 Ohm RG-178B Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142241 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142241
SMB Connector 142241
SMB Straight Jack 50 Ohm RG-178B Cable

SMB Straight Jack 50 Ohm RG-178B Cable

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142241
RF & Microwave 142241
RF

RF

Buy Now
Coaxial Connectors (RF) - 142241 - 771942-142241 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 142241
771942-142241
Coaxial Connectors (RF) - 142241 771942-142241
Manufacturer: Amphenol RF Division Win Source Part Number: 771942-142241 Packaging: Bulk Operating Temperature Range: -65°C ~ 165°C Connector Type: Jack, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: SMB Voltage Rating: 335V Frequency - Max: 4GHz Housing Color: Gold Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Brass Insertion Loss: 0.3dB Shield Termination: Crimp Cable Group: RG-178, 178A, 178B, 196, 196A, M17/93-RG178 Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink Family Name: 142241 Categories: Connectors, Interconnects Introduction Date: January 24, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico , United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 771942-142241
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 335V
Frequency - Max: 4GHz
Housing Color: Gold
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: RG-178, 178A, 178B, 196, 196A, M17/93-RG178
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink
Family Name: 142241
Categories: Connectors, Interconnects
Introduction Date: January 24, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico , United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142241 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142241
RF Coaxial Cable Mount Connector 142241
SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm

SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1308-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1308-ND
Coaxial Connector (RF) Assemblies ACX1308-ND
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Smb Straight Crimp Jack Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf - 99H5322 - Newark, An Avnet Company
Chicago, IL, United States
Smb Straight Crimp Jack Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf
99H5322
Smb Straight Crimp Jack Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf 99H5322
SMB Straight Crimp Jack RG-178 RG-196 50 Ohm / Individual Bag

SMB Straight Crimp Jack RG-178 RG-196 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 142241 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142241
RF Connectors / Coaxial Connectors 142241
RF Connectors / Coaxial Connectors SMB STRAIGHT CABLE JACK 178/196 GOLD

RF Connectors / Coaxial Connectors SMB STRAIGHT CABLE JACK 178/196 GOLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 142241 771942-142241 142241 ACX1308-ND 99H5322 142241
Product Name SMB Connector Coaxial Connectors (RF) - 142241 RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Smb Straight Crimp Jack Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Termination Solder Solder
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 335 volts
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data