SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMZ Right Angle Crimp Plug for RG-179 RG-187 75 Ohm
SMZ Right Angle Crimp Plug RG-179 Belden 179DT 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors SMB R/A PANEL SNAP LOCK 179 75 OHM
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 142286-ND | 142286 | 142286 | 99H5367 | 142286 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | SMZ Connector | Smz Right Angle Crimp Plug Rg-179 Belden 179Dt 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | Male / Plug |