SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMZ Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm
RF Connectors / Coaxial Connectors SMB ST CABLE PLUG B8218 75 OHM GOLD
SMZ Straight Crimp Plug Belden 1855A 75 Ohm / Individual Bag
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 142208-ND | 142208 | 142208 | 99H5298 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Smz Straight Crimp Plug Belden 1855A 75 Ohm / Individual Bag Amphenol Rf |
| Connector Type | SMB | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight |