Amphenol Corporation RF Coaxial Cable Mount Connector 142254

Description
SMB Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet
Description
SMB Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 142254 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142254
RF Coaxial Cable Mount Connector 142254
SMB Straight Crimp Plug for RG-58 LMR-195 50 Ohm

SMB Straight Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2980-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2980-ND
Coaxial Connector (RF) Assemblies ARF2980-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
SMB Connector - 142254 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142254
SMB Connector 142254
SMB Straight Plug 50 Ohm RG-58 Cable

SMB Straight Plug 50 Ohm RG-58 Cable

Buy Now
Swedesboro, NJ, United States
Connectors
142254
Connectors 142254
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142254
RF & Microwave 142254
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 142254 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142254
RF Connectors / Coaxial Connectors 142254
RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG RG 58/U 50 OHM NICKEL

RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG RG 58/U 50 OHM NICKEL

Buy Now Datasheet
Smb Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf - 99H5335 - Newark, An Avnet Company
Chicago, IL, United States
Smb Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf
99H5335
Smb Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf 99H5335
SMB Straight Crimp Plug RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag

SMB Straight Crimp Plug RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 142254 ARF2980-ND 142254 142254 99H5335
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies SMB Connector RF Connectors / Coaxial Connectors Smb Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data