Richardson RFPD Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| .050 x .100 AMPMODU System 50 | |
| .050"" AMPMODU 50/50 Grid Header | |
| .100 AMPMODU Headers, Housings & Contacts | |
| .100"" AMPMODU Headers | |
| .100"" Stacking Connector | |
| .4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors | |
| 0.8mm Free Height | |
| 1 mm Free Height (IEEE 1386) | |
| 2mm AMPMODU Header | |
| 2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM) | |
| 2X30P MOD2 STIFTLEI | |
| 3mm Centerline, 250V, 5 A max. Header | |
| 58A/U, 58C/U, Stranded, 141/U. 3 Piece Crimp: TNC three piece crimp connectors feature the same semi-captive contacts as the BNC which “click” into place assuring perfect installation. Each crimp pin... | |
| 59/U, 62/U, 210/U. 3 Piece Crimp: TNC three piece crimp connectors feature the same semi-captive contacts as the BNC which “click” into place assuring perfect installation. Each crimp pin has... | |
| 59/U, 62/U, 210/U. Standard Clamp and Taper Grip: TNC standard clamp style is a simplified version of the original military style. It is required that the contact be soldered to... | |
| 9400 pF 500V Decoupled. PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75... | |
| AGP, NLX, Slot 1 Connectors (Standard Edge 1mm) | |
| Arinc 404 Kit, MME2P106P36C7P-0004 (204) with EMI Fingers | |
| Blind Mate RF Connectors | |
| BNC Lo-Deco Jack. Reduced Size PCB Right Angle Mount: The Super Low™ Profile BNC PC jack reduces the amount of board space needed to mount a PC jack. Board clips... | |
| BNC R/A 75 OHM BLK W/CLIPS | |
| BNC R/A 75 OHM PC JACK W/CLP, TPX | |
| BNC R/A 75 OHM PC JACK WITH CLIPS | |
| BNC R/A LO-PRO JK, 75 OHM CLIP | |
| BNC R/A METAL NO POSTS | |
| BNC R/A PC JACK BLACK W/CLIPS | |
| BNC R/A PC JACK W/ CLIPS | |
| BNC R/A PCB JK LOW PROF 75 OHM TPX | |
| BNC R/A PCB JK LOW-PRO W/CLIP | |
| BNC R/A PCB JK, 75 OHM W/CLIPS | |
| BNC RF Connectors | |
| BNC style connectors are miniature, light-weight, weatherproof interconnecting devices characterized by their two-stud, quick disconnect bayonet lock coupling arrangement. Their design functions satisfactorily from DC to 11 GHz in static... | |
| BNC Super Low Profile Jack. Reduced Size PCB Right Angle Mount: The Super Low™ Profile BNC PC jack reduces the amount of board space needed to mount a PC jack. | |
| BNC vertical mount jacks are available in straight PC mounts and ""through-panel"" styles. The ""through-panel"", 364 Series, is made in both isolated and grounded versions and are ideal for applications... | |
| Bulkhead Jack, Solder Cup. PCB Jacks: One version is available for front mounting into a bulkhead, or panel hole. This jack is held into the panel by a hex-nut and... | |
| Decoupled BNC RF Connectors | |
| Decoupled, Spark Gap, 75 Ohm, BNC | |
| Dual Right Angle, Metal (TPX). Dual PC Jacks (Threaded); Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size, BNC... | |
| Dual Right Angle, Side By Side Black Valox. Multi-Port PC Jacks (Non-Threaded); Side By Side: These right angle units are available in dual or quad configurations. These units are not... | |
| Dual Right Angle, Side By Side White Valox. Multi-Port PC Jacks (Non-Threaded); Side By Side: These right angle units are available in dual or quad configurations. These units are not... | |
| Dual Right Angle, White Valox (TPX). Dual PC Jacks (Threaded); Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size,... | |
| Dual Right Angle, White Valox. ""BNC"" Dual PC Jacks (Threaded); Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size,... | |
| Dual Vertical, Metal. Dual PC Jacks (Threaded); Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size, BNC connectors, a... | |
| Dual Vertical, White Valox. Dual PC Jacks (Threaded); Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size, BNC connectors,... | |
| F Series and G Series RF Connectors | |
| FAKRA Straight Crimp Jack for RG-174 RG-188 RG-316 Tape & Reel Contact 50 Ohm | |
| FAKRA Straight Crimp Jack for RG-58 Tape & Reel Contact 50 Ohm | |
| FAKRA Straight Crimp Jack for RG-59 Tape & Reel Contact 50 Ohm | |
| FAKRA Straight Twin Crimp Jack for RG-174 RG-188 RG-316 Tape & Reel Contact High Density 50 Ohm | |
| FAKRA Straight Twin Crimp Jack for RG-58 Tape & Reel Contact High Density 50 Ohm | |
| Jack Bulkhead Miniature UHF | |
| Jack Decoupler PCB Right Angle Connector | |
| Jack Kit, Bulkhead, Miniature UHF | |
| Jack, Bulkhead, COML BNC | |
| Jack, Decoupler, Right Angle, BNC PCB | |
| Jack, Right Angle, BNC, PCB | |
| Kit Plug 75 Ohm BNC Hex Crimp | |
| Lo-Profile W/ Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75... | |
| Lo-Profile W/ Posts. PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75 ohm... | |
| Male/Female/Female Straight Double-Down™Crimp for RG58. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations for every... | |
| Male/Female/Female Straight Double-Down™Crimp for RG59. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations for every... | |
| Mini UHF Plug | |
| MTA, CST-100 II, MT-6 and SL Connectors and Headers | |
| N Series Front Mount Bulkhead Jack Connectors for Miniature Cable | |
| N Series Rear Mount Bulkhead Jack Connectors for Miniature Cable | |
| N Series RF Connectors | |
| N Series Straight Plug Connectors for Miniature Cable | |
| Nanominiature DUALOBE® (Shrouded) Connectors & Jumper Assemblies | |
| PC Mount, Thru-Panel, 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both... | |
| PC Mount, Thru-Panel, 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both... | |
| PCI & PCI Express Connectors | |
| Pin and Pinless Headers (AMP-LATCH) | |
| Plug, Cable, RTANG, SMB, NI PLTD | |
| Plug, Right Angle, 50 Ohm, COML BNC | |
| Plug, Weatherproof SMA | |
| Power Tap | |
| Ribbon Cable Connectors (AMP-Latch) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size, BNC connectors, a dual stacked right angle or vertical version... | |
| SHV RF Connectors | |
| SMA Plug Assembly | |
| SMA/QMA RF Connectors | |
| SMB RF Connectors | |
| SMB, 75 Ohm, Jack, Right Angle, PCB | |
| Standard Crimp. Crimp or Solder Plug: Twin BNC plugs are available in three assembly styles: solder/clamp, standard crimp, and Bomar’s exclusive SATCONN™ (Simplified Assembly Technique Connector) The solder/clamp type requires... | |
| Standard Profile W/ Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and... | |
| Standard Profile WO Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and... | |
| The Goalie Brute™ Crimp Version for RG58 Cable. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow... | |
| The Goalie Brute™ Crimp Version for RG59, 62 Cables. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and... | |
| The Goalie Brute™. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations for every conceivable application. | |
| The Insulated Goalie. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations for every conceivable application. | |
| These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75 ohm applications. The 50 ohm versions have been approved... | |
| These Precision N connectors are constructed with 303 stainless steel bodies, Teflon insulators, and beryllium copper contacts. They feature captivated contacts which plug on to the cable center conductor, eliminating... | |
| TNC 3PC. CRIMP RG59-62 PLENUM | |
| TNC COML BNC | |
| TNC CRIMP FOR RG174 | |
| TNC CRIMP PLUG - RG174 | |
| TNC CRIMP PLUG FOR RG 223 | |
| TNC RF Connectors | |
| Twin BNC plugs are available in three assembly styles: solder/clamp, standard crimp, and Bomar's exclusive SATCONN™ (Simplified Assembly Technique Connector) The solder/clamp type requires no special tooling, the standard crimp... | |
| Twin BNC RF Connectors | |
| UHF/Miniature UHF, RF Connectors | |
| V-Bite PCB Mount. PCB Jacks: One version is available for front mounting into a bulkhead, or panel hole. This jack is held into the panel by a hex-nut and lock-washer. | |
| X-2 DUAL BNC MTL FUL SHLD 75 OM TPX | |
| X-2 DUAL NC JACKS R/A BLK TPX | |
| Z-Pack HS3 Connectors and Accessories |
| << Prev | Next >> |