TE Connectivity PCB Headers 1-640445-0

Description
TE Connectivity 1-640445-0 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 1-640445-0 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1615094 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1615094
PCB Headers 1615094
TE Connectivity 1-640445-0 Pin Header

TE Connectivity 1-640445-0 Pin Header

Supplier's Site
PCB Headers - 1789631P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789631P
PCB Headers 1789631P
TE Connectivity 1-640445-0 Pin Header

TE Connectivity 1-640445-0 Pin Header

Supplier's Site
PCB Headers - 1789631 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789631
PCB Headers 1789631
TE Connectivity 1-640445-0 Pin Header

TE Connectivity 1-640445-0 Pin Header

Supplier's Site
Singapore, Singapore
7A 600V Electronic Connector
316-1-640445-0
7A 600V Electronic Connector 316-1-640445-0
10 Pos Wire-to-Board Header, 3.96mm Pitch, 7A, 600V, Thru-Hole Product overview: 1-640445-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-640445-0 can be used for catalog matching and distributor lookup.

10 Pos Wire-to-Board Header, 3.96mm Pitch, 7A, 600V, Thru-Hole Product overview: 1-640445-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-640445-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-640445-0 - 1001619-1-640445-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-640445-0
1001619-1-640445-0
Rectangular Connectors - 1-640445-0 1001619-1-640445-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001619-1-640445-0 Packaging: Bulk Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 600VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.650" (16.51mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001619-1-640445-0
Packaging: Bulk
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 600VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.650" (16.51mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Header - 1-640445-0 - Richardson RFPD
Downers Grove, IL, United States
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Headers, Male Pins - A1975-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1975-ND
Headers, Male Pins A1975-ND
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

Buy Now Datasheet
Connector, MTA-156; Male; 10; Copper Alloy; 7; 600; 0.156 in.; Polyester; White - 70083696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, MTA-156; Male; 10; Copper Alloy; 7; 600; 0.156 in.; Polyester; White
70083696
Connector, MTA-156; Male; 10; Copper Alloy; 7; 600; 0.156 in.; Polyester; White 70083696
Connector, SL-156 Housing, Receptacle Mating, Nylon Housing, White Color Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy. Copper alloy contact material

Connector, SL-156 Housing, Receptacle Mating, Nylon Housing, White Color
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material

Supplier's Site
Wire-Board Connector, Header, 10 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 90F5350 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
90F5350
Wire-Board Connector, Header, 10 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 90F5350
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet
10P Mta156 Hdr Assy Fl/str Sn Amp - Te Connectivity - 87AJ9149 - Newark, An Avnet Company
Chicago, IL, United States
10P Mta156 Hdr Assy Fl/str Sn Amp - Te Connectivity
87AJ9149
10P Mta156 Hdr Assy Fl/str Sn Amp - Te Connectivity 87AJ9149
10P MTA156 HDR ASSY FL/STR SN

10P MTA156 HDR ASSY FL/STR SN

Supplier's Site
CONN HEADER VERT 10POS .156 TIN - 792-1-640445-0 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 10POS .156 TIN
792-1-640445-0
CONN HEADER VERT 10POS .156 TIN 792-1-640445-0
CONN HEADER VERT 10POS .156 TIN

CONN HEADER VERT 10POS .156 TIN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1615094 1789631P 316-1-640445-0 1001619-1-640445-0 1-640445-0 A1975-ND 70083696 90F5350 87AJ9149 792-1-640445-0
Product Name PCB Headers PCB Headers 7A 600V Electronic Connector Rectangular Connectors - 1-640445-0 Header Headers, Male Pins Connector, MTA-156; Male; 10; Copper Alloy; 7; 600; 0.156 in.; Polyester; White Wire-Board Connector, Header, 10 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 10P Mta156 Hdr Assy Fl/str Sn Amp - Te Connectivity CONN HEADER VERT 10POS .156 TIN
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector Header Connector; Header Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight Straight Straight Vertical
Termination Solder Solder Solder Through-Hole Solder Through Hole Straight Solder
Mounting Through hole Through Hole PCB Through Hole PCB Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data