TE Connectivity Board to Board & Mezzanine Connectors 1-5316560-1

Description
.6FHR04H,160,S,GIG,0 8/Sn,HT,SEYes
Request a Quote Datasheet
Description
.6FHR04H,160,S,GIG,0 8/Sn,HT,SEYes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1-5316560-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5316560-1
Board to Board & Mezzanine Connectors 1-5316560-1
.6FHR04H,160,S,GIG,0 8/Sn,HT,SEYes

.6FHR04H,160,S,GIG,08/Sn,HT,SEYes

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5316560-1
Board to Board & Mezzanine Connectors 1-5316560-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A114864-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A114864-ND
Arrays, Edge Type, Mezzanine (Board to Board) A114864-ND
160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-5316560-1
Electronic Connector 316-1-5316560-1
160 Pos 0.6mm Pitch SMT Header Connector, 2 Row, Gold Plated Product overview: 1-5316560-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5316560-1 can be used for catalog matching and distributor lookup.

160 Pos 0.6mm Pitch SMT Header Connector, 2 Row, Gold Plated Product overview: 1-5316560-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5316560-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card-Edge and Backplane Connector - 1-5316560-1 - Richardson RFPD
Downers Grove, IL, United States
Card-Edge and Backplane Connector
1-5316560-1
Card-Edge and Backplane Connector 1-5316560-1
.4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors

.4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332085-1-5316560-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332085-1-5316560-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332085-1-5316560-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332085-1-5316560-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tray Number of Positions: 160 Pitch: 0.024" (0.60mm) Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Mated Stacking Heights: 4mm Height Above Board: 0.128" (3.25mm) Standard Package: 30 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 1-5316560-1-ND,-1-53 16560-1-SI,2266-1-53 16560-1,A114864 Base Product Number: 5316560 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332085-1-5316560-1
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tray
Number of Positions: 160
Pitch: 0.024" (0.60mm)
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Mated Stacking Heights: 4mm
Height Above Board: 0.128" (3.25mm)
Standard Package: 30
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1-5316560-1-ND,-1-5316560-1-SI,2266-1-5316560-1,A114864
Base Product Number: 5316560
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
.6Fhr04H,160,s,gig,08/sn,ht,seyes Amp - Te Connectivity - 17R0682 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhr04H,160,s,gig,08/sn,ht,seyes Amp - Te Connectivity
17R0682
.6Fhr04H,160,s,gig,08/sn,ht,seyes Amp - Te Connectivity 17R0682
.6FHR04H,160,S,GIG,0 8/SN,HT,SEYES

.6FHR04H,160,S,GIG,08/SN,HT,SEYES

Supplier's Site
.6Fhr04H,160,s,gig,08/sn,ht,seyes Amp - Te Connectivity - 41AJ0943 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhr04H,160,s,gig,08/sn,ht,seyes Amp - Te Connectivity
41AJ0943
.6Fhr04H,160,s,gig,08/sn,ht,seyes Amp - Te Connectivity 41AJ0943
.6FHR04H,160,S,GIG,0 8/Sn,HT,SEYes

.6FHR04H,160,S,GIG,08/Sn,HT,SEYes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-5316560-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5316560-1
CONN RCPT 160POS SMD GOLD

CONN RCPT 160POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5316560-1 A114864-ND 316-1-5316560-1 1-5316560-1 1332085-1-5316560-1 17R0682 1-5316560-1
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Card-Edge and Backplane Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .6Fhr04H,160,s,gig,08/sn,ht,seyes Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Center Strip Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector Card Edge Connector
Mounting Surface Mount PCB Surface Mount
Contact Pitch 0.6096 mm (0.0240 inch) 0.6000 mm (0.0236 inch)
Unlock Full Specs
to access all available technical data