PCI & PCI Express Connectors
"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"
CARD EDGE CONN, DUAL SIDE, 120POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
AMP .050C/L PCI 60 DUAL POS
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 145154-4 | A112208-ND | 66F6042 | 41AJ2785 |
| Product Name | Card-Edge and Backplane Connector | Edgeboard Connectors | Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity | Amp .050C/l Pci 60 Dual Pos Amp - Te Connectivity |
| Category | Card Edge Connector | |||
| Gender | Female / Jack | Female / Jack | ||
| Termination | Solder | |||
| Mounting | PCB | Through Hole | Through Hole Mount | |
| Current Rating | 1.0 amps |