TE Connectivity D-Shaped Connectors 1658641-3

Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.77 MM , 2.79 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.77 MM , 2.79 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658641-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658641-3
D-Shaped Connectors 1658641-3
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.77 MM , 2.79 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 50

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.77 MM , 2.79 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ]
  • Housing Material : Polyester GF, Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A34111-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34111-ND
D-Sub, D-Shaped Connector Housings A34111-ND
Plug for Male Contacts Housing D-Sub Connector 50 Position

Plug for Male Contacts Housing D-Sub Connector 50 Position

Buy Now Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658641-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658641-3
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658641-3
PLUG ASSY SIZE 5

PLUG ASSY SIZE 5

Buy Now
Singapore, Singapore
250V Electronic Connector
439-1658641-3
250V Electronic Connector 439-1658641-3
50 Pos D-Sub Connector, Male, Crimp, Straight, 250V, Metal Product overview: 1658641-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658641-3 can be used for catalog matching and distributor lookup.

50 Pos D-Sub Connector, Male, Crimp, Straight, 250V, Metal Product overview: 1658641-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658641-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 7561098 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7561098
D Sub Connectors 7561098
TE Connectivity 1658641-3

TE Connectivity 1658641-3

Supplier's Site
D-Sub Connectors - 1658641-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658641-3
D-Sub Connectors 1658641-3
PLUG ASSY SIZE 5

PLUG ASSY SIZE 5

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658641-3
D-Sub Connectors 1658641-3
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
D-Subminiature Connector - 1658641-3 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658641-3
D-Subminiature Connector 1658641-3
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D-Sub Plug; Steel; Plug; Crimp; 5; Zinc; D-Subminiature - 70041247 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug; Steel; Plug; Crimp; 5; Zinc; D-Subminiature
70041247
D-Sub Plug; Steel; Plug; Crimp; 5; Zinc; D-Subminiature 70041247
D-Sub Plug; Steel; Plug; Crimp; 5; Zinc; D-Subminiature

D-Sub Plug; Steel; Plug; Crimp; 5; Zinc; D-Subminiature

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658641-3 A34111-ND 1658641-3 439-1658641-3 7561098 1658641-3 1658641-3 1658641-3 70041247
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 250V Electronic Connector D Sub Connectors D-Sub Connectors D-Sub Connectors D-Subminiature Connector D-Sub Plug; Steel; Plug; Crimp; 5; Zinc; D-Subminiature
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp Snap Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Cable
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Box Mount D-Sub Connectors - 1218896-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 10.0 amps
View Details