Amphenol Corporation Coaxial Connector (RF) Assemblies 142178

Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1815-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1815-ND
Coaxial Connector (RF) Assemblies ACX1815-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
SMB Connector - 142178 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142178
SMB Connector 142178
SMB Straight Plug 50 Ohm RG-174

SMB Straight Plug 50 Ohm RG-174

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142178
RF & Microwave 142178
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 142178 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142178
RF Coaxial Cable Mount Connector 142178
SMB Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

SMB Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5256 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5256
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5256
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142178 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142178
RF Connectors / Coaxial Connectors 142178
RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG 316/174U 50 OHM NIC

RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG 316/174U 50 OHM NIC

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1815-ND 142178 142178 99H5256 142178
Product Name Coaxial Connector (RF) Assemblies SMB Connector RF Coaxial Cable Mount Connector Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB SMB
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7385733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors - 1080440-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
4 suppliers
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details