The Connex SMB/SMC subminiature coaxial connectors with 50 Ohm impedance are for applications to 4 GHz (SMB) or 10 GHz (SMC). Generally less expensive than SMA, these connectors are used primarily in applications for microwave telephone and other nondefense telecommunications requirements. SMB connectors feature quick connect/disconnect snap-on mating and operate to 4 GHz with low reflection. SMC connectors have #10-32UNF-threaded screw-on couplings and operate reliably to 10 GHz. Mini 75 Ohm connectors are matched-impedance SMB connectors to be used with 75 Ohm miniature coax cables. The connectors are the same size as, and intermateable with, standard 50 Ohm connectors. All bodies, unless otherwise noted, are machined brass, gold plated 3µ"". All insulators are teflon. All center contacts are 30µ"" gold plated.
The Connex SMB/SMC subminiature coaxial connectors with 50 Ohm impedance are for applications to 4 GHz (SMB) or 10 GHz (SMC). Generally less expensive than SMA, these connectors are used primarily in applications for microwave telephone and other nondefense telecommunications requirements. SMB connectors feature quick connect/disconnect snap-on mating and operate to 4 GHz with low reflection. SMC connectors have #10-32UNF-threaded screw-on couplings and operate reliably to 10 GHz. Mini 75 Ohm connectors are matched-impedance SMB connectors to be used with 75 Ohm miniature coax cables. The connectors are the same size as, and intermateable with, standard 50 Ohm connectors. All bodies, unless otherwise noted, are machined brass, gold plated 3µ. All insulators are teflon. All center contacts are 30µ gold plated.
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors MINI SMB STRAIGHT CRIMP PLUG AT&T 735A
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:
RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:AT&T 735, 735A, Belden 735A1; Contact Material:Brass RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 142222-75 | ACX1287-ND | 142222-75 | 142222-75 | 70031931 | 99H5312 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Connectors / Coaxial Connectors | connector,rf coaxial,smb straight crimpplug,mini 75 ohm,at&t 735a,b735a | Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | ||
| Termination | Crimp | Crimp | Crimp | |||
| Connector Type | SMB | SMB |