TE Connectivity Rectangular Wire & Cable Connectors & Housings 172157-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 11.8 MM  [.465 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 11.95 MM  [.47 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 11.8 MM  [.465 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 11.95 MM  [.47 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172157-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172157-1
Rectangular Wire & Cable Connectors & Housings 172157-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 11.8 MM  [.465 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 11.95 MM  [.47 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 11.8 MM  [.465 INCH ]
  • Connector Length : 23.7 MM  [.933 INCH ]
  • Connector Width : 11.95 MM  [.47 INCH ]
  • Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector - 172157-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
172157-1
Rectangular Connector 172157-1
.163"" Centerline, 600 V, 9.5 A max. Housing

.163"" Centerline, 600 V, 9.5 A max. Housing

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1176981-172157-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1176981-172157-1
Connectors, Interconnects - Rectangular Connectors - Housings 1176981-172157-1
Win Source Part Number: 1176981-172157-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini-Universal MATE-N-LOK Number of Positions: 2 Pitch: 0.163" (4.14mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 172157-1.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A25697,-172157-1-CSI ,1721571,-172157-1-L SI,-172157-1-SI Base Product Number: 172157

Win Source Part Number: 1176981-172157-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini-Universal MATE-N-LOK
Number of Positions: 2
Pitch: 0.163" (4.14mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 172157-1.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A25697,-172157-1-CSI,1721571,-172157-1-LSI,-172157-1-SI
Base Product Number: 172157

Buy Now
Swedesboro, NJ, United States
connector accessories
172157-1
connector accessories 172157-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Singapore, Singapore
600V 9.5A Electronic Connector
340-172157-1
600V 9.5A Electronic Connector 340-172157-1
2 Circuit 600V 9.5A Wire-to-Wire Receptacle Connector Product overview: 172157-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172157-1 can be used for catalog matching and distributor lookup.

2 Circuit 600V 9.5A Wire-to-Wire Receptacle Connector Product overview: 172157-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172157-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A25697-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25697-ND
Rectangular Connector Housings A25697-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

Buy Now Datasheet
Wire Housings & Plugs - 4838635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838635
Wire Housings & Plugs 4838635
TE Connectivity 172157-1

TE Connectivity 172157-1

Supplier's Site
Wire Housings & Plugs - 4838635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838635P
Wire Housings & Plugs 4838635P
TE Connectivity 172157-1

TE Connectivity 172157-1

Supplier's Site
Wire Housings & Plugs - 1616081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1616081
Wire Housings & Plugs 1616081
TE Connectivity 172157-1

TE Connectivity 172157-1

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
172157-1
Connectors >> Rectangular Connectors Housings 172157-1
4.2mm 1x2P 2 1 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 1x2P 2 1 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Receptacle, Mini-Universal-Mate-N-Lok, 2 Pos,Panel Mount, Detent Lock, White - 70083432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Mini-Universal-Mate-N-Lok, 2 Pos,Panel Mount, Detent Lock, White
70083432
Receptacle, Mini-Universal-Mate-N-Lok, 2 Pos,Panel Mount, Detent Lock, White 70083432
Product Highlights: 0.163" Centerline, 600 V, 9.5 A max. Housing Mini-Universal MATE-N-LOK™ Number of Circuits = 3 4.14 mm Centerline, Matrix In-Line Contact Layout

Product Highlights:

  • 0.163" Centerline, 600 V, 9.5 A max.
  • Housing
  • Mini-Universal MATE-N-LOK™
  • Number of Circuits = 3
  • 4.14 mm Centerline, Matrix
  • In-Line Contact Layout
Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172157-1 172157-1 1176981-172157-1 172157-1 340-172157-1 A25697-ND 4838635 4838635P 1616081 172157-1 70083432
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Connectors, Interconnects - Rectangular Connectors - Housings connector accessories 600V 9.5A Electronic Connector Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors >> Rectangular Connectors Housings Receptacle, Mini-Universal-Mate-N-Lok, 2 Pos,Panel Mount, Detent Lock, White
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount MATE-N-LOK Panel Mount, Snap-In Panel Mount, Snap-In Panel mount Cable mount
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25952TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103946-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers