Amphenol Corporation SMB Connector 142188

Description
SMB Right Angle Plug 50 Ohm RG-316DB Cab
Request a Quote Datasheet
Description
SMB Right Angle Plug 50 Ohm RG-316DB Cab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142188 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142188
SMB Connector 142188
SMB Right Angle Plug 50 Ohm RG-316DB Cab

SMB Right Angle Plug 50 Ohm RG-316DB Cab

Buy Now
Coaxial Connector (RF) Assemblies - 142188-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
142188-ND
Coaxial Connector (RF) Assemblies 142188-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142188 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142188
RF Coaxial Cable Mount Connector 142188
SMB Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

SMB Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142188 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142188
RF Connectors / Coaxial Connectors 142188
RF Connectors / Coaxial Connectors SMB R/A CABLE PLUG 360 DBL BRAID

RF Connectors / Coaxial Connectors SMB R/A CABLE PLUG 360 DBL BRAID

Buy Now Datasheet
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5274 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5274
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5274
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 142188 142188-ND 142188 142188 99H5274
Product Name SMB Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type SMB SMB
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data