TE Connectivity D-Shaped Connectors 1658608-3

Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658608-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658608-3
D-Shaped Connectors 1658608-3
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Insert Material : Brass
  • Mating Retention Feature Material : Steel
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 15
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O - D-Sub & D-Ribbon - 1658608-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658608-3
Connectors I/O - D-Sub & D-Ribbon 1658608-3
15 POS HDF PLUG MS LEAD FREE

15 POS HDF PLUG MS LEAD FREE

Buy Now
D-Subminiature Connector - 1658608-3 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658608-3
D-Subminiature Connector 1658608-3
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D-Sub Connector Assemblies - AML15B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AML15B-ND
D-Sub Connector Assemblies AML15B-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 1658608-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658608-3
D-Sub Connectors 1658608-3
15 POS HDF PLUG, MS, LEAD FREE

15 POS HDF PLUG, MS, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658608-3
D-Sub Connectors 1658608-3
LP HDF PLUG KIT

LP HDF PLUG KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658608-3
D-Sub Connectors 1658608-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
1.25A 30V Electronic Connector
439-1658608-3
1.25A 30V Electronic Connector 439-1658608-3
15 Pos D-Sub RA IDC Connector, 1.25A, 30V, Shielded, Gold/Tin Contacts Product overview: 1658608-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658608-3 can be used for catalog matching and distributor lookup.

15 Pos D-Sub RA IDC Connector, 1.25A, 30V, Shielded, Gold/Tin Contacts Product overview: 1658608-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658608-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6643 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6643
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6643
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
CONN D-SUB PLUG 15POS STR IDC - 792-1658608-3 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB PLUG 15POS STR IDC
792-1658608-3
CONN D-SUB PLUG 15POS STR IDC 792-1658608-3
CONN D-SUB PLUG 15POS STR IDC

CONN D-SUB PLUG 15POS STR IDC

Supplier's Site
CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),15 POS, SIZE 2, FRONT METAL SHELL - 70085596 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),15 POS, SIZE 2, FRONT METAL SHELL
70085596
CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),15 POS, SIZE 2, FRONT METAL SHELL 70085596
CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),15 POS, SIZE 2, FRONT METAL SHELL

CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),15 POS, SIZE 2, FRONT METAL SHELL

Supplier's Site
D-Sub Connector Assemblies - 1658608-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
1658608-3
D-Sub Connector Assemblies 1658608-3
CONN D-SUB PLUG 15POS IDC

CONN D-SUB PLUG 15POS IDC

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Richardson RFPD DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658608-3 1658608-3 1658608-3 AML15B-ND 1658608-3 439-1658608-3 42K6643 792-1658608-3 70085596 1658608-3
Product Name D-Shaped Connectors Connectors I/O - D-Sub & D-Ribbon D-Subminiature Connector D-Sub Connector Assemblies D-Sub Connectors 1.25A 30V Electronic Connector D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity CONN D-SUB PLUG 15POS STR IDC CONNECTOR, PLUG, HDF-20 (RIBBON CABLE),15 POS, SIZE 2, FRONT METAL SHELL D-Sub Connector Assemblies
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Right Angle; 90 Right Angle; Right Angle Straight
Termination Insulation Displacement (IDC) IDC IDC Crimp IDC, Ribbon Cable IDC/Ribbon IDC, Ribbon Cable
Mounting Free-Hanging (In-Line) Panel Free Hanging (In-Line) Cable, Free Hanging Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products