Mini-SMB Straight Crimp Jack for RG-179 RG-187 Bulkhead 75 Ohm
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors SMB BULKHEAD JACK 179 75 OHM MINI GOLD
RF/COAXIAL, SMB BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG88A, RG174, RG316, Belden 7805A RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 142191-75 | ACX1299-ND | 142191-75 | 99H5280 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | |
| Connector Type | SMB | SMB |