TE Connectivity D-Shaped Connectors 1658607-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658607-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658607-1
D-Shaped Connectors 1658607-1
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 50
  • Number of Rows : 3

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 1.38 MM  [.054 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 32

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - AMR50B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AMR50B-ND
D-Sub Connector Assemblies AMR50B-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 1658607-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658607-1
D-Sub Connectors 1658607-1
50 POS HDF PLUG, MS, LEAD FREE

50 POS HDF PLUG, MS, LEAD FREE

Buy Now
D-Sub Connectors - 1658607-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658607-1
D-Sub Connectors 1658607-1
50POS HDF PLUG KIT

50POS HDF PLUG KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658607-1
D-Sub Connectors 1658607-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 4093450 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4093450
D Sub Connectors 4093450
TE Connectivity 1658607-1

TE Connectivity 1658607-1

Supplier's Site
D Sub Connectors - 1355004 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1355004
D Sub Connectors 1355004
TE Connectivity 1658607-1

TE Connectivity 1658607-1

Supplier's Site
Connectors I/O - D-Sub & D-Ribbon - 1658607-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658607-1
Connectors I/O - D-Sub & D-Ribbon 1658607-1
50 POS HDF PLUG MS LEAD FREE

50 POS HDF PLUG MS LEAD FREE

Buy Now
Singapore, Singapore
1.25A 250V Electronic Connector
439-1658607-1
1.25A 250V Electronic Connector 439-1658607-1
50 Pos D-Sub RA Shielded Connector, Male, 1.25A, 250V, Gold/Tin Product overview: 1658607-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658607-1 can be used for catalog matching and distributor lookup.

50 Pos D-Sub RA Shielded Connector, Male, 1.25A, 250V, Gold/Tin Product overview: 1658607-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658607-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Subminiature Connector - 1658607-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658607-1
D-Subminiature Connector 1658607-1
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K8660 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K8660
D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K8660
D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Dd, Plug, 50, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K2473 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Dd, Plug, 50, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K2473
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Dd, Plug, 50, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K2473
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DD, Plug, 50, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DD, Plug, 50, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
CONN D-SUB PLUG 50POS STR IDC - 792-1658607-1 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB PLUG 50POS STR IDC
792-1658607-1
CONN D-SUB PLUG 50POS STR IDC 792-1658607-1
CONN D-SUB PLUG 50POS STR IDC

CONN D-SUB PLUG 50POS STR IDC

Supplier's Site
AMPLIMITE HDF-20 Plug, 50 Position, IDCwith Contacts, Front Metal Shell - 70042714 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDF-20 Plug, 50 Position, IDCwith Contacts, Front Metal Shell
70042714
AMPLIMITE HDF-20 Plug, 50 Position, IDCwith Contacts, Front Metal Shell 70042714
AMPLIMITE HDF-20 Plug, 50 Position, IDCwith Contacts, Front Metal Shell

AMPLIMITE HDF-20 Plug, 50 Position, IDCwith Contacts, Front Metal Shell

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658607-1 AMR50B-ND 1658607-1 4093450 1658607-1 439-1658607-1 1658607-1 42K8660 93K2473 792-1658607-1 70042714
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors D Sub Connectors Connectors I/O - D-Sub & D-Ribbon 1.25A 250V Electronic Connector D-Subminiature Connector D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Dd, Plug, 50, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity CONN D-SUB PLUG 50POS STR IDC AMPLIMITE HDF-20 Plug, 50 Position, IDCwith Contacts, Front Metal Shell
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Right Angle; Right angle Right Angle; Right Angle Straight
Termination Insulation Displacement (IDC) Idc IDC IDC Crimp IDC, Ribbon Cable IDC/Ribbon
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Panel Cable, Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308341-2 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
Box Mount D-Sub Connectors - 1-2221760-6 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers