0.8FH,P06H.5,140,08/
Board to Board & Mezzanine Connectors
0.8mm Free Height
CONN PLUG 140POS SMD GOLD
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 140POS SMD GOLD
140 Pos 0.8mm Pitch SMT Header, 2 Rows, 100V Product overview: 1-5177986-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5177986-6 can be used for catalog matching and distributor lookup.
0.8FH,P06H.5,140,08/
CONN PLUG 140POS SMD GOLD
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-5177986-6 | 1-5177986-6 | 17-1-5177986-6DKR-ND | 316-1-5177986-6 | 42K6526 | 1-5177986-6 |
| Product Name | Board to Board & Mezzanine Connectors | Card-Edge and Backplane Connector | Arrays, Edge Type, Mezzanine (Board to Board) | 100V Electronic Connector | 0.8Fh,p06H.5,140,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Category | Card Edge Connector | Board to Board Connector | ||||
| Gender | Male / Plug | |||||
| Termination | Solder | SMD/SMT | ||||
| Mounting | PCB | Surface Mount |