Mini-SMB Straight Crimp Jack for RG-179D 75 Ohm
SMB, Mini Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors SMB JACK MINI 179/ 187 3 PC DB GOLD
RF/COAXIAL, SMB JACK, STR, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 142190-75 | ACX1307-ND | 142190-75 | 09J8801 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Jack, Str, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Jack | |
| Termination | Crimp | Crimp |