Richardson RFPD Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 24
Product Name Notes
0.025 Series and Hybrid Connectors and Contacts
4503 5064 00, Connector, OSP
BNC RF Connectors
Cable Plug. Right Angle, Cable .047 Dia. Flex.; Non-Magnetic MMCX. Right Angle Crimp Type Plug - Captivated Contact
Cable Plug. Right Angle, Cable RG 178/U, 196. Non-Magnetic MMCX. Right Angle Crimp Type Plug - Captivated Contact
Cable Plug. Straight Cable RG 178/U, 196; Non-Magnetic MMCX. Straight Crimp Type Plug - Solder or Crimp Contact - Captivated Contact.
Cable Plug. Straight Cable RG 316/U, 188, 161, 174; Non-Magnetic MMCX. Straight Crimp Type Plug - Solder or Crimp Contact - Captivated Contact.
Dynamic Series Connectors
Eurocard Type M
Jack Assembly, Right Angle PC Mount. Non-Magnetic MMCX
Jack Assembly. Self Fixturing End Launch (for Microstrip), SMA, .042 Board Thickness
Jack Assembly. Self Fixturing End Launch (for Microstrip), SMA, .062 Board Thickness
Jack Assembly. Straight PC Mount. Non-Magnetic MMCX (Lead length = 1.73 mm)
Jack Assembly. Straight PC Mount. Non-Magnetic MMCX (Lead length = 2.92 mm)
Jack Assembly. Surface Mount END Launch. Non-Magnetic MMCX. Order stock parts…
Jack Assembly. Surface Mount END Launch. Non-Magnetic MMCX. Tape and Reel (1,000 pcs/reel).
Johnson® Stainless Steel SMA Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to...
Johnson® Type N Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to 11...
MCX 2 Hole Flange Mount Straight Jack Receptacle - Extended Dielectric.
MCX 2 Hole Flange Mount Straight Jack Receptacle - Flush Dielectric.
MCX 75 Ohm PC Mount Right Angle Jack Receptacle.
MCX 75 Ohm PC Mount Straight Plug Receptacle.
MCX 75 Ohm Right Angle Crimp Type Plug - Solder or Crimp Captivated Contact.
MCX 75 Ohm Straight End Launch Jack Receptacle.
MCX 75 Ohm Straight Jack Receptacle - Surface Mount.
MCX Front Mount Straight Bulkhead Jack Receptacle.
MCX Non-Magnetic End Launch Jack Receptacle - Round Contact.
MCX Non-Magnetic Right Angle Crimp Type Plug - Captivated Contact.
MCX Non-Magnetic Right Angle PC Mount Jack Receptacle.
MCX Non-Magnetic Straight Crimp Type Plug - Solder or Crimp Contact - Captivated Contact.
MCX Non-Magnetic Straight PC Mount Jack Receptacle.
MCX Reverse Polarity Right Angle Crimp Type Plug - Solder or Crimp Contact.
MCX Reverse Polarity Straight Bulkhead Jack Receptacle - Solder or Crimp Contact.
MCX Reverse Polarity Straight End Launch Bulkhead Jack Receptacle - Round Contact.
MCX Straight End Launch Jack Receptacle - Round Contact.
MCX Straight PC Mount Jack Receptacle - .100"" Layout.
MCX Straight PC Mount Jack Receptacle.
MCX Straight PC Mount Plug Receptacle - Low Profile.
MCX Straight PC Mount Plug Receptacle.
Micro-Match Board-Board & Ribbon-Board Connectors
Mini-SMB Right Angle PCB Jack Through Hole 75 Ohm
Mini-SMB Straight PCB Jack Through Hole 75 Ohm
Mini-SMB Straight PCB Plug Through Hole 75 Ohm
Miniature Threaded RF Connectors
MMCX R/A PCB JACK
MMCX Right Angle PC Mount Jack Receptacle.
MULTIGIG RT Connectors and Accessories
OSM 2 Hole Flange Mount Jack Receptacle
PC/104 and PC/104 Plus
PCB Mounted Jacks - Single Port, Multi-port and Stacked
Plug, Cable, RTANG, SMB
Pluggable Connectors, Cages, Transceivers & Accessories
Printed Circuit Board Connectors; Vertical Jack.
Printed Circuit Board Connectors; Vertical Plug.
PT Connector Assembly, 20 Position, SFP, RTang, 0.8MM
QMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
QMA Right Angle Crimp Plug LMR-240 50 Ohm
QMA Right Angle PCB Jack Through Hole 50 Ohm
QMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
QMA Straight Crimp Plug LMR-240 50 Ohm
QMA Straight Jack Round Post 50 Ohm 4-Hole Flange
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Series 1.6/5.6 mS
Shielded Cable Termination Flexible Cable - Straight Crimp Type Nickel Plated
SMA 2 Hole Flange Mount Straight Jack Receptacle - Extended Dielectric.
SMA 2 Hole Flange Mount Straight Jack Receptacle - Flush Dielectric.
SMA 4 Hole Flange Mount Straight Jack Receptacle - Extended Dielectric.
SMA 4 Hole Flange Mount Straight Jack Receptacle - Flush Dielectric.
SMA Connector IP67
SMA Connector
SMA Crimp Jack for 1.13mm Reverse Polarized IP-67 Bulkhead 50 Ohm
SMA Crimp Plug Optimized for LMR-195 50 Ohm
SMA End Launch Jack for 0.032 inch PCB 50 Ohm Round Post Contact Flush Flange
SMA End Launch Jack for 0.042 inch PCB 50 Ohm Flat Tab Contact
SMA End Launch Jack for 0.047 inch PCB 50 Ohm Flat Tab Contact
SMA End Launch Straight Bulkhead Jack Receptacle - Round Contact.
SMA End Launch Straight Jack Receptacle - Round Contact.
SMA End Launch Straight Jack Receptacle - Surface Mount.
SMA End Launch Straight Jack Receptacle - Tab Contact.
SMA End Launch Straight Plug Receptacle - Round Contact.
SMA End Launch Straight Plug Receptacle - Tab Contact.
SMA Front Mount Straight Bulkhead Jack Receptacle.
SMA Jack Assembly. Self Fixturing End Launch (for Microstrip), TAB Contact, .062 Board
SMA Jack, High Frequency End Launch, .010 Contact
SMA Rear Mount Straight Bulkhead Jack Receptacle.
SMA Right Angle Bulkhead PC Mount Jack Receptacle.
SMA Right Angle Crimp Plug Optimized for LMR-195 50 Ohm
SMA Right Angle Crimp Plug Optimized for LMR-240 50 Ohm
SMA Right Angle PC Mount Jack Receptacle.
SMA Spark Plug - Straight Jack Receptacle - Knurl Mount Solder Cup Contact.
SMA Straight Cable Plug Solder/Clamp Attachments
SMA Straight Crimp Jack 1.13 mm Micro-cable Bulkhead 50 Ohm IP67
SMA Straight Crimp Jack Optimized for LMR-195 Bulkhead 50 Ohm
SMA Straight Crimp Jack Optimized for LMR-240 Bulkhead 50 Ohm
SMA Straight Crimp Plug Optimized for LMR-240 50 Ohm
SMA Straight PC Mount Bulkhead Jack Receptacle.
SMA Straight PC Mount Jack Receptacle.
SMA Straight PCB Jack Through Hole 50 Ohm Bulkhead IP68
SMB Connector
SMB RF Connectors
SMB Right Angle PCB Jack Through Hole 50 Ohm
SMB Right Angle PCB Plug Through Hole 50 Ohm
SMB Straight Clamp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMB Straight Jack Solder Cup 50 Ohm 2H Flange
SMB Straight Jack Solder Cup 50 Ohm Bulkhead
SMB Straight PCB Jack Through Hole 50 Ohm
SMB Straight PCB Plug Through Hole 50 Ohm
SMZ Straight Crimp Plug for RG-179 RG-187 75 Ohm
SMZ Straight PCB Jack Through Hole 75 Ohm
Straight Edge Mount Jack
Straight Edge Mount Plug
The End Launch connector is attached to the circuit board by inserting the board edge between the legs and soldering the legs and center conductor to pads on the board.
The Johnson SMA Quick-Connect Plug quickly mates to a standard, threaded SMA Jack receptacle allowing rapid test connections to devices utilizing SMA threaded jacks. SMA electrical performance is not compromised...
The Johnson® captivated solderless contact connectors for semi-rigid cable provide a unique solution for high frequency cable assemblers. As compared to standard solder on connectors with separate center contacts.
The Johnson® Patent Pending High Frequency End Launch connectors are used to transition microwave energy from coaxial to planar transmission line structures. These patent pending connectors provide a unique solution...
Z-Pack/A_F-Header Kit Preshielded

<< Prev Next >>