"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
14 MODII HDR DRST SFMNT B/A ROHS COMPLIANT: NO
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 146131-6 | 146131-6-ND | 11H5130 |
| Product Name | Header | Headers, Male Pins | 14 Modii Hdr Drst Sfmnt B/a Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Termination | Solder | ||
| Mounting | PCB, Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |