Manufacturer: TE Connectivity
Win Source Part Number: 853997-146130-7
Series: AMPMODU Mod II
Features: Connector Header position
Package: Tube
Family Name: 146130
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 146130-7-ND, A123202
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
16 Pos 2.54mm Header HDR, Male, Straight, SMD, 3A, 125°C Product overview: 146130-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-146130-7 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 853997-146130-7 | A123202-ND | 146130-7 | 316-146130-7 |
| Product Name | Rectangular Connectors - 146130-7 | Headers, Male Pins | Header | SMD 3A Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Header Connector | |
| Mounting | Surface Mount | PCB, Surface Mount | ||
| Voltage Rating | 30 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |