Mini-SMB Right Angle Crimp Plug for RG-179 RG-187 75 Ohm
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL, SMB PLUG, R/A, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:
RF Connectors / Coaxial Connectors MINI SMB R/A CABLE PLUG 179/U
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 142194-75 | 142194-75 | ACX1291-ND | 99H5285 | 70031932 | 142194-75 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smb Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,smb right-angle crimp plug,mini 75 ohm,rg179,187,b9221 | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle | |
| Termination | Crimp | Crimp | Crimp | |||
| Connector Type | SMB | SMB |