SMB Straight Crimp Plug for RG-58 LMR-195 50 Ohm
RF Connector SMB Straight Crimp Plug RG
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMB Straight Plug 50 Ohm RG-58 Cable
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:
RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG RG 58/U-50 GOLD
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 142255 | 2530114 | ACX1278-ND | 142255 | 70031866 | 142255 | 99H5336 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connectors | Coaxial Connector (RF) Assemblies | SMB Connector | connector,rf coaxial,smb str crimp plug,for rg58,141,LMR195 cable,50 ohm | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight | Straight; Straight Plug | ||
| Termination | Solder | Crimp | Crimp | ||||
| Connector Type | SMB | SMB |