TE Connectivity Microminiature & Nanominiature D Connectors 1589486-1

Description
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1589486-1 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1589486-1
Microminiature & Nanominiature D Connectors 1589486-1
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
Rectangular Connector - 1589486-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1589486-1
Rectangular Connector 1589486-1
Nanominiature DUALOBE® (Shrouded) Connectors & Jumper Assemblies

Nanominiature DUALOBE® (Shrouded) Connectors & Jumper Assemblies

Supplier's Site Datasheet
D-Sub Connectors - 1589486-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589486-1
D-Sub Connectors 1589486-1
Nanonics Products

Nanonics Products

Buy Now
Stm015L82Hn = Smt Conn Amp - Te Connectivity - 75AC5365 - Newark, An Avnet Company
Chicago, IL, United States
Stm015L82Hn = Smt Conn Amp - Te Connectivity
75AC5365
Stm015L82Hn = Smt Conn Amp - Te Connectivity 75AC5365
STM015L82HN = SMT CONN

STM015L82HN = SMT CONN

Supplier's Site
Stm015L82Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity - 01H7963 - Newark, An Avnet Company
Chicago, IL, United States
Stm015L82Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity
01H7963
Stm015L82Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity 01H7963
STM015L82HN = SMT CONN ROHS COMPLIANT: NO

STM015L82HN = SMT CONN ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589486-1 1589486-1 1589486-1 75AC5365 01H7963
Product Name Microminiature & Nanominiature D Connectors Rectangular Connector D-Sub Connectors Stm015L82Hn = Smt Conn Amp - Te Connectivity Stm015L82Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-264-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - 102169-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Electronic Connector - 363-1011-256-0205 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
View Details
3 suppliers
D-Shaped Connectors - 1-1532185-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers