Mini SMB Straight Crimp Plug for RG-59/U 20 AWG 75 Ohm
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
Mini-SMB Straight Crimp Plug RG-59 RG-62 20AWG 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors MINI SMB STRT CRIMP PLUG RG 59/B1505
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 142335-75 | ACX1478-ND | 89K6912 | 142335-75 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Mini-Smb Straight Crimp Plug Rg-59 Rg-62 20Awg 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector | |||
| Gender | Female / Jack | Male / Plug | ||
| Connector Type | SMB |