Manufacturer: Amphenol RF Division
Win Source Part Number: 761808-142180
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Contact Termination: Crimp
Connector Style: SMB
Voltage Rating: 335V
Frequency - Max: 4GHz
Housing Color: Silver
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: RG-174, 188, 188A, 316, LMR-100, M17/119-RG174
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink, 1 Lockwasher, 1 Nut
Family Name: 142180
Categories: Connectors, Interconnects
Introduction Date: May 07, 2007
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
CONN SMB JACK STR 50OHM CRIMP Product overview: 142180 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142180 can be used for catalog matching and distributor lookup.
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Straight Jack 50 Ohm Bulkhead RG-174
SMB Straight Crimp Jack RG-174 RG-188 RG-316 Times LMR-100A Bulkhead 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors SMB BLKHD CABLE JACK 316 DBL BRAID NIC
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 761808-142180 | 142180 | 437-142180 | ARF2974-ND | 142180 | 99H5261 | 142180 |
| Product Name | Coaxial Connectors (RF) - 142180 | RF Coaxial Cable Mount Connector | 50OHM Electronic Connector | Coaxial Connector (RF) Assemblies | SMB Connector | Smb Straight Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A Bulkhead 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Termination | Crimp | Solder | |||||
| Mounting | Panel Mount | Panel Mount | Bulkhead - Rear Mount | ||||
| Voltage Rating | 335 volts | 335 volts | |||||
| Frequency | 4.000 GHz | ? to 4.000 GHz |