Amphenol Corporation Coaxial Connectors 142186

Description
RF Connector SMB Straight Crimp Plug RG
Request a Quote Datasheet
Description
RF Connector SMB Straight Crimp Plug RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2530112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530112
Coaxial Connectors 2530112
RF Connector SMB Straight Crimp Plug RG

RF Connector SMB Straight Crimp Plug RG

Supplier's Site
SMB Connector - 142186 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142186
SMB Connector 142186
SMB Straight Plug 50 Ohm RG-174

SMB Straight Plug 50 Ohm RG-174

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142186
RF & Microwave 142186
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
142186
Connectors 142186
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1280-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1280-ND
Coaxial Connector (RF) Assemblies ACX1280-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 142186 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
142186
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 142186
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)

Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)

Buy Now
RF Coaxial Cable Mount Connector - 142186 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142186
RF Coaxial Cable Mount Connector 142186
SMB Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

SMB Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
connector,rf coaxial,smb straight crimpplug,for rg174,316,LMR100 cable,50 ohm - 70031868 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb straight crimpplug,for rg174,316,LMR100 cable,50 ohm
70031868
connector,rf coaxial,smb straight crimpplug,for rg174,316,LMR100 cable,50 ohm 70031868
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
RF Connectors / Coaxial Connectors - 142186 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142186
RF Connectors / Coaxial Connectors 142186
RF Connectors / Coaxial Connectors SMB STRAIGHT CABLE PLUG

RF Connectors / Coaxial Connectors SMB STRAIGHT CABLE PLUG

Buy Now Datasheet
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5270 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5270
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5270
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2530112 142186 ACX1280-ND 142186 142186 70031868 142186 99H5270
Product Name Coaxial Connectors SMB Connector Coaxial Connector (RF) Assemblies Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) RF Coaxial Cable Mount Connector connector,rf coaxial,smb straight crimpplug,for rg174,316,LMR100 cable,50 ohm RF Connectors / Coaxial Connectors Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug
Connector Type SMB SMB
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCV-FG-T67-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052987-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers