Amphenol RF RF Coaxial Cable Mount Connector 142251

Description
SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
Request a Quote Datasheet
Description
SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 142251 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142251
RF Coaxial Cable Mount Connector 142251
SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
SMB Connector - 142251 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142251
SMB Connector 142251
SMB Right Angle Jack 50 Ohm RG-174 Cable

SMB Right Angle Jack 50 Ohm RG-174 Cable

Buy Now
Swedesboro, NJ, United States
Connectors
142251
Connectors 142251
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142251
RF & Microwave 142251
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX2013-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2013-ND
Coaxial Connector (RF) Assemblies ACX2013-ND
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 142251 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142251
RF Connectors / Coaxial Connectors 142251
RF Connectors / Coaxial Connectors SMB R/A JACK 174/316 NICKEL

RF Connectors / Coaxial Connectors SMB R/A JACK 174/316 NICKEL

Buy Now Datasheet
Smb Right Angle Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A 50 Ohm / Individual Bag Amphenol Rf - 99H5332 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A 50 Ohm / Individual Bag Amphenol Rf
99H5332
Smb Right Angle Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A 50 Ohm / Individual Bag Amphenol Rf 99H5332
SMB Right Angle Crimp Jack RG-174 RG-188 RG-316 Times LMR-100A 50 Ohm / Individual Bag

SMB Right Angle Crimp Jack RG-174 RG-188 RG-316 Times LMR-100A 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 142251 142251 ACX2013-ND 142251 99H5332
Product Name RF Coaxial Cable Mount Connector SMB Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Smb Right Angle Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A 50 Ohm / Individual Bag Amphenol Rf
Gender Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1053396-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 4.000 GHz
View Details