TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480270-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480270-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480270-0
Rectangular Wire & Cable Connectors & Housings 1-480270-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.95 MM  [.195 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 1-480270-0 - 197294-1-480270-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-480270-0
197294-1-480270-0
Rectangular Connectors - 1-480270-0 197294-1-480270-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197294-1-480270-0 Packaging: Bulk Number of Positions: 6 Pitch: 0.195" (4.95mm) Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.360" (9.14mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Commercial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197294-1-480270-0
Packaging: Bulk
Number of Positions: 6
Pitch: 0.195" (4.95mm)
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.360" (9.14mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial

Buy Now Datasheet
Rectangular Connector Housings - A1413-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1413-ND
Rectangular Connector Housings A1413-ND
"6 Rectangular Connectors - Housings Plug Natural 0.195"" (4.95mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.195"" (4.95mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-480270-0
Electronic Connector 340-1-480270-0
06P CMNL PLUG HSG M/M NATL Product overview: 1-480270-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480270-0 can be used for catalog matching and distributor lookup.

06P CMNL PLUG HSG M/M NATL Product overview: 1-480270-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480270-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-480270-0
Headers & Wire Housings 1-480270-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
Rectangular Connector - 1-480270-0 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1-480270-0
Rectangular Connector 1-480270-0
Commercial MATE-N-LOK Housing

Commercial MATE-N-LOK Housing

Supplier's Site Datasheet
Connector; Commercial MATE-N-LOK; Plug;6; Nylon; 13 A (Max.); 250 VAC; Natural - 70083135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Commercial MATE-N-LOK; Plug;6; Nylon; 13 A (Max.); 250 VAC; Natural
70083135
Connector; Commercial MATE-N-LOK; Plug;6; Nylon; 13 A (Max.); 250 VAC; Natural 70083135
Rated Voltage 250 VAC, Rated Current 13 A (Max.), Soft Shell Connector Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters the panel in the same direction as the punch. Note: Motor mount housings may be used in flat panels. Positive Lock Dual Row UL 94V-2 Nylon, Natural

Rated Voltage 250 VAC, Rated Current 13 A (Max.), Soft Shell Connector
Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters the panel in the same direction as the punch. Note: Motor mount housings may be used in flat panels.

  • Positive Lock
  • Dual Row
  • UL 94V-2 Nylon, Natural
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-480270-0
Connectors >> Rectangular Connectors Housings 1-480270-0
2x3P 3 2 - Rectangular Connectors Housings ROHS

2x3P 3 2 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480270-0 197294-1-480270-0 A1413-ND 340-1-480270-0 1-480270-0 1-480270-0 70083135 1-480270-0
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 1-480270-0 Rectangular Connector Housings Electronic Connector Headers & Wire Housings Rectangular Connector Connector; Commercial MATE-N-LOK; Plug;6; Nylon; 13 A (Max.); 250 VAC; Natural Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free-Hanging Free Hanging, Motor Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Coax Connectors - 1-1478409-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
5 suppliers