TE Connectivity Header 1-640445-5

Description
MTA, CST-100 II, MT-6 and SL Connectors and Headers
Request a Quote Datasheet
Description
MTA, CST-100 II, MT-6 and SL Connectors and Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header - 1-640445-5 - Richardson RFPD
Downers Grove, IL, United States
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Headers, Male Pins - A121986-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121986-ND
Headers, Male Pins A121986-ND
"Connector Header Through Hole 15 position 0.156"" (3.96mm)"

"Connector Header Through Hole 15 position 0.156"" (3.96mm)"

Buy Now Datasheet
15P Mta156 Hdr Assy Fl/str Snl Amp - Te Connectivity - 41AJ1092 - Newark, An Avnet Company
Chicago, IL, United States
15P Mta156 Hdr Assy Fl/str Snl Amp - Te Connectivity
41AJ1092
15P Mta156 Hdr Assy Fl/str Snl Amp - Te Connectivity 41AJ1092
15P MTA156 HDR ASSY FL/STR SNL

15P MTA156 HDR ASSY FL/STR SNL

Supplier's Site
Connector, MTA-156; Male; 15; Copper Alloy; 7; 600; 0.156 in.; Polyester; White - 70083699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, MTA-156; Male; 15; Copper Alloy; 7; 600; 0.156 in.; Polyester; White
70083699
Connector, MTA-156; Male; 15; Copper Alloy; 7; 600; 0.156 in.; Polyester; White 70083699
Connector, Receptacle Mating, 14 Positions, Crimp Wire Termination, Nylon Housing Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy. Copper alloy contact material

Connector, Receptacle Mating, 14 Positions, Crimp Wire Termination, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-640445-5 A121986-ND 41AJ1092 70083699
Product Name Header Headers, Male Pins 15P Mta156 Hdr Assy Fl/str Snl Amp - Te Connectivity Connector, MTA-156; Male; 15; Copper Alloy; 7; 600; 0.156 in.; Polyester; White
Category Wire to Board Connector
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Termination Through-Hole Solder
Mounting PCB Through Hole PCB Mount
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details