Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated.
Features:
RF COAXIAL, SMB, JACK, 50 OHM, CABLE, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMB STRAIGHT CRIMP JACK RG-316 174
| Heilind Electronics, Inc. | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 142189 | ACX1304-ND | 142189 | 142189 | 70031875 | 99H5276 | 142189 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | SMB Connector | connector,rf coaxial,smb straight crimpjack,for rg174,316,LMR100 cable,50 ohm | Rf Coaxial, Smb, Jack, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | |||||
| Mounting | Free Hanging (In-Line) | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight |